AP2126K-ADJTRG1 alternative parts: TLV70212DBVR, MIC5504-3.3YM5-TR
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | 300mA HIGH SPEED | IC REG LINEAR 1.2V 300MA SOT23-5 | LDO VOLT REG |
Factory Lead Time: | 26 Weeks | 6 Weeks | 16 Weeks |
Mount: | Surface Mount | - | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |
Number of Pins: | 5 | - | 5 |
Supplier Device Package: | SOT-23-5 | - | - |
Usage Level: | Industrial grade | - | - |
Operating Temperature: | -40°C~85°C | -40°C~125°C TJ | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Digi-Reel® | Tape & Reel (TR) |
Published: | 2009 | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | - | - |
Min Operating Temperature: | -40°C | - | - |
Number of Outputs: | 1 | 1 | 1 |
Voltage - Input (Max): | 6V | 5.5V | 5.5V |
Output Voltage: | 5.5V | - | 3.3V |
Output Type: | Adjustable | Fixed | Fixed |
Max Output Current: | 400mA | - | 300mA |
Polarity: | Positive | - | - |
Output Configuration: | Positive | Positive | Positive |
Quiescent Current: | 90μA | - | 38μA |
Control Features: | Enable | Enable | Enable |
Accuracy: | 2 % | - | 3 % |
Voltage - Output (Min/Fixed): | 1.25V | 1.2V | - |
Number of Regulators: | 1 | 1 | 1 |
Min Input Voltage: | 3V | - | 2.5V |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) | Over Current, Over Temperature |
Current - Quiescent (Iq): | 90μA | 55μA | 55μA |
Max Input Voltage: | 6V | - | - |
PSRR: | 68dB ~ 54dB (100Hz ~ 10kHz) | 68dB (1kHz) | 60dB (1kHz) |
Reference Voltage: | 1.275V | - | - |
Height: | 1.3mm | - | 1.45mm |
Length: | 3.02mm | 2.9mm | 2.9mm |
Width: | 1.7mm | - | 1.6mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | Lead Free |
Surface Mount: | - | YES | - |
JESD-609 Code: | - | e4 | - |
Pbfree Code: | - | yes | yes |
Number of Terminations: | - | 5 | 5 |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Packing Method: | - | TR | TAPE AND REEL |
Terminal Position: | - | DUAL | DUAL |
Terminal Form: | - | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 | - |
Number of Functions: | - | 1 | 1 |
Terminal Pitch: | - | 0.95mm | - |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED | - |
Base Part Number: | - | TLV70212 | MIC5504 |
Pin Count: | - | 5 | - |
JESD-30 Code: | - | R-PDSO-G5 | - |
Current - Supply (Max): | - | 370μA | 65μA |
Qualification Status: | - | Not Qualified | - |
Output Voltage 1: | - | 1.2V | 3.3V |
Input Voltage (Min): | - | 2V | - |
Voltage Dropout (Max): | - | 0.38V @ 300mA | 0.38V @ 300mA |
Dropout Voltage1-Nom: | - | 0.22V | 0.16V |
Voltage Tolerance-Max: | - | 2% | 3% |
Input Voltage Absolute-Max: | - | 6V | - |
Max Supply Voltage: | - | - | 5.5V |
Min Supply Voltage: | - | - | 3.3V |
Operating Supply Current: | - | - | 42μA |
Dropout Voltage: | - | - | 160mV |
Power Supply Rejection Ratio (PSRR): | - | - | 60dB |
Min Current Limit: | - | - | 400mA |
Nominal Output Voltage: | - | - | 3.3V |
Max Junction Temperature (Tj): | - | - | 125°C |
REACH SVHC: | - | - | No SVHC |

AP2126K-ADJTRG1
(In Stock: 45000)
Diodes IncorporatedQty
Unit Price
Ext Price
1
$0.135182
$0.14
10
$0.127530
$1.28
100
$0.120311
$12.03
500
$0.113501
$56.75
1000
$0.107077
$107.08
Minimum: 1 Multiples: 1
Unit Price: $0.135182
Ext Price: $0.14
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity