AQV410EHAX alternative parts: AQV414AX
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SSR RELAY SPST-NC 130MA 0-350V | RELAY OPTO AC/DC 400V 120MA 6SMD |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-SMD (0.300, 7.62mm) | 6-SMD (0.300, 7.62mm) |
Number of Pins: | 6 | 6 |
Number of Elements: | 1 | 1 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | PhotoMOS™ AQV | PhotoMOS™ AQV |
Published: | 2005 | 2005 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Gull Wing | Gull Wing |
Resistance: | 35Ohm | 50Ohm |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Additional Feature: | HIGH SENSITIVITY, UL RECOGNIZED, VDE APPROVED | HIGH SENSITIVITY |
HTS Code: | 8541.40.95.00 | 8541.40.95.00 |
Max Power Dissipation: | 550mW | - |
Termination Style: | Gull Wing | Gull Wing |
Output Voltage: | 350V | 400V |
Output Type: | AC, DC | AC, DC |
Max Output Current: | 130mA | 120mA |
Circuit: | SPST-NC (1 Form B) | SPST-NC (1 Form B) |
Output Current: | 130mA | 120mA |
Throw Configuration: | SPST | SPST |
Optoelectronic Device Type: | TRANSISTOR OUTPUT SSR | TRANSISTOR OUTPUT SSR |
Max Output Voltage: | 350V | 400V |
Rise Time: | 1.5ms | - |
Relay Type: | Relay | Relay |
Voltage - Load: | 0V~350V | 0V~400V |
Forward Current-Max: | 0.05A | 0.05A |
On-State Resistance (Max): | 35Ohm | 50Ohm |
Max Input Current: | 50mA | 50mA |
Input Current: | 50mA | 50mA |
On-State Current-Max: | 0.13A | 0.12A |
Isolation Voltage: | 5kV | 1.5kV |
Test Voltage: | 1.5kV | 1.5kV |
Height: | 3.6mm | 3.6mm |
Length: | 8.8mm | 8.8mm |
Width: | 6.4mm | 6.4mm |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |

AQV410EHAX
(In Stock: 1344)
Panasonic Electric WorksQty
Unit Price
Ext Price
1
$2.513946
$2.51
10
$2.371647
$23.72
100
$2.237403
$223.74
500
$2.110758
$1,055.38
1000
$1.991281
$1,991.28
Minimum: 1 Multiples: 1
Unit Price: $2.513946
Ext Price: $2.51
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity