AQW216EH alternative parts: AQW212S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RELAY SSR DPST-NO 40MA 600V 8DIP
SSR RELAY SPST-NO 400MA 0-60V
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
PCB, Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOP (0.173, 4.40mm Width)
Number of Pins:
8
-
Number of Elements:
2
2
Packaging:
Tube
Tube
Series:
PhotoMOS™ AQW
PhotoMOS™ AQW
Published:
2002
2000
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Termination:
PC Pin
Gull Wing
Resistance:
120Ohm
2.5Ohm
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Depth:
6.4mm
-
Termination Style:
PC Pin
Gull Wing
Approval Agency:
cULus
-
Output Voltage:
600V
60V
Output Type:
AC, DC
AC, DC
Max Output Current:
40mA
-
Circuit:
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Throw Configuration:
DPST
DPST
Turn On Delay Time:
2 ms
-
Optoelectronic Device Type:
TRANSISTOR OUTPUT SSR
TRANSISTOR OUTPUT SSR
Max Output Voltage:
600V
60V
Relay Type:
Relay
-
Voltage - Load:
0V~600V
0V~60V
Forward Current-Max:
0.05A
-
On-State Resistance (Max):
120Ohm
2.5Ohm
Max Input Current:
50mA
-
Input Current:
50mA
50mA
On-State Current-Max:
0.05A
0.4A
Isolation Voltage-Max:
5000V
-
Height:
3.2mm
-
Length:
9.86mm
9.78mm
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Additional Feature:
-
LOW LEAKAGE CURRENT, UL APPROVED
HTS Code:
-
8541.40.95.00
Max Power Dissipation:
-
650mW
Contact Resistance:
-
830mOhm
Output Current:
-
500mA
Forward Current:
-
900μA
Load Current:
-
400mA
Isolation Voltage:
-
1.5kV
Test Voltage:
-
1.5kV
Radiation Hardening:
-
No
AQW216EH

AQW216EH

(In Stock: 20)

Panasonic Electric Works

Qty

Unit Price

Ext Price

  • 1

    $3.459868

    $3.46

  • 10

    $3.264026

    $32.64

  • 100

    $3.079270

    $307.93

  • 500

    $2.904971

    $1,452.49

  • 1000

    $2.740539

    $2,740.54

Minimum: 1 Multiples: 1

Unit Price: $3.459868

Ext Price: $3.46

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity