AS7C31026B-12JCN alternative parts: CY7C1021DV33-10ZSXI, 71V016SA12YG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SRAM 1M, 3.3V, 12ns, FAST 64K x 16 Asynch SRAM
SRAM, 1MBIT, PARALLEL, 10NS, 44TSOP
SRAM 64Kx16 ASYNCHRONOUS 3.3V STATIC RAM
Factory Lead Time:
8 Weeks
6 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
-
Package / Case:
44-BSOJ (0.400, 10.16mm Width)
44-TSOP (0.400, 10.16mm Width)
-
Number of Pins:
44
44
44
Supplier Device Package:
44-SOJ
-
-
Memory Types:
Volatile
Volatile
RAM, SDR, SRAM - Asynchronous
Usage Level:
Commercial grade
-
-
Operating Temperature:
0°C~70°C TA
-40°C~85°C TA
-
Packaging:
Tube
Tray
-
Published:
1996
1996
2011
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
3 (168 Hours)
Termination:
SMD/SMT
-
-
Max Operating Temperature:
70°C
-
70°C
Min Operating Temperature:
0°C
-
0°C
Voltage - Supply:
3V~3.6V
3V~3.6V
-
Operating Supply Voltage:
3.3V
3.3V
3.3V
Interface:
Parallel
-
Parallel
Max Supply Voltage:
3.6V
-
3.6V
Min Supply Voltage:
3V
-
3V
Memory Size:
1Mb 64K x 16
1Mb 64K x 16
128kB
Number of Ports:
1
1
1
Access Time:
12ns
-
12 ns
Memory Format:
SRAM
SRAM
-
Memory Interface:
Parallel
Parallel
-
Write Cycle Time - Word, Page:
12ns
10ns
-
Address Bus Width:
16b
16b
16b
Density:
1 Mb
1 Mb
1 Mb
Max Frequency:
83MHz
-
-
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Mount:
-
Surface Mount
Surface Mount
JESD-609 Code:
-
e4
e3
Pbfree Code:
-
yes
yes
Number of Terminations:
-
44
44
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn) - annealed
Terminal Position:
-
DUAL
DUAL
Peak Reflow Temperature (Cel):
-
260
260
Number of Functions:
-
1
1
Supply Voltage:
-
3.3V
3.3V
Terminal Pitch:
-
0.8mm
-
Frequency:
-
100MHz
-
Time@Peak Reflow Temperature-Max (s):
-
30
-
Base Part Number:
-
CY7C1021
-
Pin Count:
-
44
44
Supply Voltage-Max (Vsup):
-
3.63V
-
Supply Voltage-Min (Vsup):
-
3V
-
Nominal Supply Current:
-
60mA
150mA
Output Characteristics:
-
3-STATE
3-STATE
Standby Current-Max:
-
0.003A
-
I/O Type:
-
COMMON
COMMON
Sync/Async:
-
Asynchronous
Asynchronous
Word Size:
-
16b
16b
Standby Voltage-Min:
-
2V
3V
Height:
-
1.044mm
-
Length:
-
18.52mm
28.6mm
Width:
-
10.262mm
10.2mm
REACH SVHC:
-
No SVHC
-
Terminal Form:
-
-
J BEND
Temperature Grade:
-
-
COMMERCIAL
Height Seated (Max):
-
-
3.683mm
Thickness:
-
-
2.9mm
AS7C31026B-12JCN

AS7C31026B-12JCN

(In Stock: 33)

Alliance Memory, Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.721589

    $3.72

  • 10

    $3.510933

    $35.11

  • 100

    $3.312201

    $331.22

  • 500

    $3.124718

    $1,562.36

  • 1000

    $2.947847

    $2,947.85

Minimum: 1 Multiples: 1

Unit Price: $3.721589

Ext Price: $3.72

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity