ASDXRRX100PGAA5 alternative parts: ADP5160, ASDXAVX100PGAA5
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SENSOR PRESS 100PSIG ANALOG | PANASONIC ELECTRONIC COMPONENTS ADP5160Pressure Sensor | HONEYWELL ASDXAVX100PGAA5 Pressure Sensor |
Factory Lead Time: | 7 Weeks | 12 Weeks | 7 Weeks |
Mount: | Through Hole | PCB, Through Hole | Through Hole |
Package / Case: | 8-DIP Module | 6-DIP Module | 8-DIP Module |
Number of Pins: | 8 | 6 | 8 |
Voltage Rated: | 5V | - | 5V |
Operating Temperature: | -20°C~105°C | -10°C~60°C | -20°C~105°C |
Series: | ASDX | PS-A | ASDX |
Published: | 2008 | 2004 | 2009 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PCB | PC Pin | PCB |
Applications: | Board Mount | Board Mount | Board Mount |
Additional Feature: | RATIOMETRIC 12-BIT ANALOG OUTPUT | - | RATIOMETRIC 12-BIT ANALOG OUTPUT |
Voltage - Rated DC: | 5V | 5V | 5V |
Voltage - Supply: | 4.75V~5.25V | - | 4.75V~5.25V |
Output: | 0.5 V ~ 4.5 V | 0 V ~ 4.5 V | 0.5 V ~ 4.5 V |
Termination Style: | PC Pin | PC Pin | PC Pin |
Body Breadth: | 14.02 mm | 7 mm | 14.02 mm |
Output Type: | Analog Voltage | Analog Voltage | Analog Voltage |
Operating Supply Voltage: | 5V | 5V | 5V |
Nominal Supply Current: | 2.5mA | 10mA | 3.5mA |
Max Supply Current: | 3.5mA | - | 3.5mA |
Number of Bits: | 12 | - | 12 |
Accuracy: | ±2% | ±1.25% | ±2% |
Response Time: | 1 ms | - | 1 ms |
Operating Pressure: | 100PSI (689.48kPa) | 72.52PSI (500kPa) | 100PSI (689.48kPa) |
Pressure Type: | Vented Gauge | Vented Gauge | Vented Gauge |
Port Style: | Barbless | Barbless | Barbless |
Port Size: | Male - 0.09 2.31mm Tube Dual | Male - 0.12 3mm Tube | Male - 0.09 2.31mm Tube |
Maximum Pressure: | 200PSI (1378.95kPa) | 145.04PSI (1000kPa) | 200PSI (1378.95kPa) |
Sensors/Transducers Type: | PRESSURE SENSOR,STRAIN GUAGE | PRESSURE SENSOR,STRAIN GUAGE | PRESSURE SENSOR,STRAIN GUAGE |
Max Pressure: | 200 PSI | 145.04 PSI | 200 PSI |
Pressure Sensing Mode: | GAGE | GAGE | GAGE |
Features: | Temperature Compensated | Amplified Output, Temperature Compensated | Temperature Compensated |
REACH SVHC: | No SVHC | No SVHC | Unknown |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Body Length or Diameter: | - | 7.2mm | - |
Output Voltage: | - | 4.55V | - |
Pressure Range-Max: | - | 72.51 Psi | - |
Offset-Nom: | - | 0.5V | - |
Body Height: | - | 3.5mm | - |
Radiation Hardening: | - | - | No |

ASDXRRX100PGAA5
(In Stock: 2739)
Honeywell Sensing and Productivity SolutionsQty
Unit Price
Ext Price
1
$115.022126
$115.02
10
$108.511440
$1,085.11
100
$102.369283
$10,236.93
500
$96.574795
$48,287.40
1000
$91.108297
$91,108.30
Minimum: 1 Multiples: 1
Unit Price: $115.022126
Ext Price: $115.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity