ASG-D-X-B-156.250MHZ-T alternative parts: DSC1123CI2-156.2500
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Programmable Oscillators 2.5Volt 156.250MHz LVDS | MEMS OSC XO 156.2500MHZ LVDS SMD |
Factory Lead Time: | 15 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-SMD, No Lead | 6-SMD, No Lead |
Number of Pins: | 6 | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | ASG-D | DSC1123 |
Size / Dimension: | 0.276Lx0.197W 7.00mmx5.00mm | 0.126Lx0.098W 3.20mmx2.50mm |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | - |
Termination: | SMD/SMT | Solder |
ECCN Code: | EAR99 | - |
Type: | XO (Standard) | XO (Standard) |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 2.5V | 2.25V~3.63V |
Terminal Position: | DUAL | - |
Supply Voltage: | 2.5V | - |
Terminal Pitch: | 2.54mm | - |
Depth: | 5mm | - |
Frequency: | 156.25MHz | 156.25MHz |
Frequency Stability: | ±35ppm | ±25ppm |
Output: | LVDS | LVDS |
Function: | Enable/Disable | Enable/Disable |
Base Resonator: | Crystal | MEMS |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 2.5V | - |
Max Supply Current: | 35mA | 32mA |
Height: | 1.905mm | 889μm |
Height Seated (Max): | 0.075 1.90mm | 0.035 0.90mm |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Pbfree Code: | - | yes |
Physical Dimension: | - | 3.2mm x 2.5mm x 0.9mm |
Operating Frequency: | - | 156.25MHz |
Symmetry-Max: | - | 52/48% |
Current - Supply (Disable) (Max): | - | 22mA |
Load Capacitance: | - | 2pF |
Max Duty Cycle: | - | 52 % |
Lead Free: | - | Lead Free |
Ratings: | - | AEC-Q100 |

ASG-D-X-B-156.250MHZ-T
(In Stock: 13)
Abracon LLCQty
Unit Price
Ext Price
1
$6.430600
$6.43
10
$6.066604
$60.67
100
$5.723211
$572.32
500
$5.399256
$2,699.63
1000
$5.093638
$5,093.64
Minimum: 1 Multiples: 1
Unit Price: $6.430600
Ext Price: $6.43
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity