ASRM12JA100R alternative parts: RSPF1JT360K
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 100 OHM 1/2W 5% AXIAL | RES FLAMEPROOF 1W 360K OHM 5% |
Factory Lead Time: | 11 Weeks | 10 Weeks |
Mount: | Axial, Through Hole | Axial, Through Hole |
Package / Case: | Axial | Axial |
Terminal Shape: | WIRE | WIRE |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Box (TB) | Tape & Reel (TR) |
Series: | ASRM | RSPF |
Size / Dimension: | 0.118Diax0.354L 3.00mmx9.00mm | 0.118Diax0.354L 3.00mmx9.00mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e2 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 0/ -1800ppm/°C | -200/ +350ppm/°C |
Resistance: | 100Ohm | 360kOhm |
Terminal Finish: | Tin/Copper (Sn/Cu) | Matte Tin (Sn) |
Composition: | Metal Film | Metal Oxide Film |
Power (Watts): | 0.5W 1/2W | - |
Additional Feature: | IEC60065, FLAME PROOF | - |
Packing Method: | AMMO PACK | TR |
Construction: | Tubular | Tubular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Reference Standard: | IEC60115-1 | - |
Rated Power Dissipation (P): | 0.5W | 1W |
Lead Diameter: | 0.7 mm | - |
Features: | Flame Retardant Coating, Pulse Withstanding, Safety | Flame Proof, Moisture Resistant, Safety |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Copper, Tin |
Published: | - | 2010 |
Power Rating: | - | 1W |
Max Power Dissipation: | - | 1W |
Working Voltage: | - | 500V |
Diameter: | - | 3mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

ASRM12JA100R
(In Stock: 16)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.077516
$0.08
500
$0.056997
$28.50
1000
$0.047498
$47.50
2000
$0.043576
$87.15
5000
$0.040725
$203.62
10000
$0.037884
$378.84
15000
$0.036638
$549.57
50000
$0.036026
$1,801.30
Minimum: 1 Multiples: 1
Unit Price: $0.077516
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity