ASRM12JA100R alternative parts: RSPF1JT360K, CFR50J10K

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 100 OHM 1/2W 5% AXIAL
RES FLAMEPROOF 1W 360K OHM 5%
Carbon Film Resistors - Through Hole 10KOhm 1/2W 1200PPM
Factory Lead Time:
11 Weeks
10 Weeks
16 Weeks
Mount:
Axial, Through Hole
Axial, Through Hole
Axial, Through Hole
Package / Case:
Axial
Axial
Axial
Terminal Shape:
WIRE
WIRE
WIRE
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Box (TB)
Tape & Reel (TR)
Tape & Box (TB)
Series:
ASRM
RSPF
CFR50, Neohm
Size / Dimension:
0.118Diax0.354L 3.00mmx9.00mm
0.118Diax0.354L 3.00mmx9.00mm
0.118Diax0.354L 3.00mmx9.00mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e2
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Not Applicable
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
0/ -1800ppm/°C
-200/ +350ppm/°C
0/ -450ppm/°C
Resistance:
100Ohm
360kOhm
10kOhm
Terminal Finish:
Tin/Copper (Sn/Cu)
Matte Tin (Sn)
Tin (Sn)
Composition:
Metal Film
Metal Oxide Film
Carbon Film
Power (Watts):
0.5W 1/2W
-
0.5W 1/2W
Additional Feature:
IEC60065, FLAME PROOF
-
-
Packing Method:
AMMO PACK
TR
AMMO PACK
Construction:
Tubular
Tubular
Tubular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Reference Standard:
IEC60115-1
-
-
Rated Power Dissipation (P):
0.5W
1W
0.5W
Lead Diameter:
0.7 mm
-
-
Features:
Flame Retardant Coating, Pulse Withstanding, Safety
Flame Proof, Moisture Resistant, Safety
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RoHS Compliant
Contact Plating:
-
Copper, Tin
-
Published:
-
2010
2005
Power Rating:
-
1W
500mW
Max Power Dissipation:
-
1W
500mW
Working Voltage:
-
500V
-
Diameter:
-
3mm
3mm
Radiation Hardening:
-
No
No
Lead Free:
-
Lead Free
-
Lifecycle Status:
-
-
ACTIVE (Last Updated: 1 day ago)
Voltage Rated:
-
-
350V
Voltage - Rated DC:
-
-
350V
Military Standard:
-
-
Not
ELV:
-
-
Compliant
Number of Resistors:
-
-
1
REACH SVHC:
-
-
No SVHC
ASRM12JA100R

ASRM12JA100R

(In Stock: 16)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.077516

    $0.08

  • 500

    $0.056997

    $28.50

  • 1000

    $0.047498

    $47.50

  • 2000

    $0.043576

    $87.15

  • 5000

    $0.040725

    $203.62

  • 10000

    $0.037884

    $378.84

  • 15000

    $0.036638

    $549.57

  • 50000

    $0.036026

    $1,801.30

Minimum: 1 Multiples: 1

Unit Price: $0.077516

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity