AT24C01C-PUM alternative parts: AT24CM01-SSHM-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC EEPROM 1K I2C 1MHZ 8DIP | IC EEPROM 1M I2C 1MHZ 8SOIC |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2005 | 1997 |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Additional Feature: | ALSO HAS 1 MHZ CLOCK FREQ AT 2.5V AND 5V SUPPLY | - |
Voltage - Supply: | 1.7V~5.5V | 1.7V~5.5V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 5V |
Terminal Pitch: | 2.54mm | 1.27mm |
Base Part Number: | AT24C01 | AT24CM01 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 1.7V | 1.7V |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C |
Memory Size: | 1Kb 128 x 8 | 1Mb 128K x 8 |
Nominal Supply Current: | 3mA | 3mA |
Clock Frequency: | 1MHz | 1MHz |
Access Time: | 550ns | 550ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Memory Width: | 8 | 8 |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 1 kb | 1 Mb |
Serial Bus Type: | I2C | I2C |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Length: | 9.271mm | 4.925mm |
Height Seated (Max): | 5.334mm | - |
Width: | 7.62mm | 3.9mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Qualification Status: | - | Not Qualified |
Operating Mode: | - | SYNCHRONOUS |
Standby Current-Max: | - | 0.000001A |
Parallel/Serial: | - | SERIAL |
Endurance: | - | 1000000 Write/Erase Cycles |
Data Retention Time-Min: | - | 40 |
Write Protection: | - | HARDWARE |
Ambient Temperature Range High: | - | 85°C |
I2C Control Byte: | - | 1010DDMR |
Height: | - | 1.75mm |

AT24C01C-PUM
Microchip TechnologyUnited States