AT24C64D-SSHM-B alternative parts: CAT24C64WI-GT3, M24C64-RMN6P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
EEPROM Serial-2Wire 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin SOIC Tube
EEPROM Serial-I2C 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin SOIC N T/R
IC EEPROM 64K I2C 1MHZ 8SO
Factory Lead Time:
6 Weeks
5 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
8
Manufacturer Package Identifier:
8S1-8
-
-
Memory Types:
Non-Volatile
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Bulk
Published:
1997
2008
-
JESD-609 Code:
e4
e4
e4
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
8
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
1.7V~5.5V
1.7V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
-
Number of Functions:
1
1
1
Terminal Pitch:
1.27mm
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
40
40
-
Base Part Number:
AT24C64D
CAT24C64
M24C64
Operating Supply Voltage:
5V
5V
-
Supply Voltage-Min (Vsup):
1.7V
1.7V
-
Interface:
2-Wire, I2C
-
2-Wire, I2C, Serial
Memory Size:
64Kb 8K x 8
64Kb 8K x 8
64Kb 8K x 8
Nominal Supply Current:
3mA
2mA
3mA
Clock Frequency:
1MHz
1MHz
1MHz
Access Time:
550ns
400ns
450ns
Memory Format:
EEPROM
EEPROM
EEPROM
Memory Interface:
I2C
I2C
I2C
Write Cycle Time - Word, Page:
5ms
5ms
5ms
Density:
64 kb
64 kb
64 kb
Standby Current-Max:
0.000001A
0.000003A
0.000001A
Parallel/Serial:
SERIAL
SERIAL
-
Serial Bus Type:
I2C
I2C
I2C
Endurance:
1000000 Write/Erase Cycles
1000000 Write/Erase Cycles
1000000 Write/Erase Cycles
Write Cycle Time-Max (tWC):
5ms
5ms
5ms
Data Retention Time-Min:
100
100
40
Write Protection:
HARDWARE
HARDWARE
HARDWARE
I2C Control Byte:
1010DDDR
1010DDDR
1010DDDR
Height:
1.75mm
1.75mm
1.25mm
Length:
5.05mm
4.9784mm
4.9mm
Width:
3.99mm
3.9878mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
-
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
-
Contact Plating:
-
Gold
-
Usage Level:
-
Industrial grade
-
ECCN Code:
-
EAR99
EAR99
Additional Feature:
-
100 YEAR DATA RETENTION
-
Supply Voltage:
-
5V
2.5V
Pin Count:
-
8
8
Halogen Free:
-
Halogen Free
-
Supply Voltage-Max (Vsup):
-
-
5.5V
Power Supplies:
-
-
2/5V
AT24C64D-SSHM-B

AT24C64D-SSHM-B

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.265351

    $1.27

  • 10

    $1.193727

    $11.94

  • 100

    $1.126157

    $112.62

  • 500

    $1.062413

    $531.21

  • 1000

    $1.002276

    $1,002.28

Minimum: 1 Multiples: 1

Unit Price: $1.265351

Ext Price: $1.27

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity