AT90CAN128-16MU alternative parts: AT90PWM2B-16SU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8-bit AT90 AVR RISC 128KB Flash 3.3V/5V 64-Pin QFN EP | IC MCU 8BIT 8KB FLASH 24SOIC |
Factory Lead Time: | 14 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-VFQFN Exposed Pad | 24-SOIC (0.295, 7.50mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 64 | 24 |
Data Converters: | A/D 8x10b | A/D 8x10b; D/A 1x10b |
Number of I/Os: | 53 | 19 |
ROM(word): | 131072 | - |
Operating Temperature: | -40°C~85°C TA | -40°C~105°C TA |
Packaging: | Tray | Tube |
Series: | AVR® 90CAN | AVR® 90PWM Lighting |
Published: | 2005 | 2006 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 32 |
Terminal Finish: | MATTE TIN | - |
Additional Feature: | ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 8 MHZ | - |
Terminal Position: | QUAD | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Peak Reflow Temperature (Cel): | 240 | - |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | AT90CAN128 | AT90PWM2B |
Qualification Status: | Not Qualified | - |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Power Supplies: | 3/5V | 3/5V |
Supply Voltage-Min (Vsup): | 4.5V | 4.5V |
Oscillator Type: | Internal | Internal |
Speed: | 16MHz | - |
RAM Size: | 4K x 8 | 512 x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Clock Frequency: | 16MHz | - |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 128KB 128K x 8 | 8KB 8K x 8 |
Connectivity: | CANbus, EBI/EMI, I2C, SPI, UART/USART | SPI, UART/USART |
Supply Current-Max: | 37mA | - |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
PWM Channels: | YES | YES |
DAC Channels: | NO | YES |
Address Bus Width: | 16 | - |
EEPROM Size: | 4K x 8 | 512 x 8 |
External Data Bus Width: | 8 | - |
Length: | 9mm | - |
Height Seated (Max): | 1mm | - |
Width: | 9mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Watchdog Timers: | - | Yes |
Frequency: | - | 16MHz |
Interface: | - | SPI, UART, USART |
Memory Size: | - | 8kB |
Access Time: | - | 16 μs |
Data Bus Width: | - | 8b |
Number of Timers/Counters: | - | 2 |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

AT90CAN128-16MU
(In Stock: 2000)
Microchip TechnologyUnited States