ATMEGA16-16AU alternative parts: ATMEGA32A-AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - ATMEGA16-16AU - 8 Bit MCU, Low Power High Performance, AVR ATmega Family ATmega16 Series Microcontrollers, 16 MHz | MCU 8-Bit ATmega AVR RISC 32KB Flash 3.3V/5V 44-Pin TQFP |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 44-TQFP | 44-TQFP |
Number of Pins: | 44 | 44 |
Data Converters: | A/D 8x10b | A/D 8x10b |
Number of I/Os: | 32 | 32 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | AVR® ATmega | AVR® ATmega |
Published: | 1997 | 2004 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 44 | 44 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 5V |
Frequency: | 16MHz | 16MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | ATMEGA16 | ATMEGA32A |
Operating Supply Voltage: | 5V | - |
Power Supplies: | 5V | - |
Interface: | I2C, SPI, UART, USART | 2-Wire, I2C, SPI, UART, USART |
Memory Size: | 16kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 4.5V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 8K x 16 | 32KB 16K x 16 |
Connectivity: | I2C, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 16 μs | - |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 3 | 3 |
Address Bus Width: | 8b | - |
Density: | 128 kb | 256 kb |
EEPROM Size: | 512 x 8 | 1K x 8 |
Number of ADC Channels: | 8 | 8 |
Height: | 1mm | 1.05mm |
Length: | 10mm | 10.1mm |
Width: | 10mm | 10.1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Termination: | - | SMD/SMT |
Voltage: | - | 5V |
Number of PWM Channels: | - | 4 |
Number of I2C Channels: | - | 1 |

ATMEGA16-16AU
Microchip TechnologyUnited States