ATMEGA16U2-MU alternative parts: ATMEGA128-16AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8-bit ATmega AVR RISC 16KB Flash 3.3V/5V 32-Pin QFN EP | Microchip ATMEGA128-16AU, 8bit AVR Microcontroller, 16MHz, 128 kB Flash, 64-Pin TQFP |
Factory Lead Time: | 11 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-VFQFN Exposed Pad | 64-TQFP |
Number of Pins: | 32 | 64 |
Manufacturer Package Identifier: | 32M1-A | 64A |
Number of I/Os: | 22 | 53 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | AVR® ATmega | AVR® ATmega |
Published: | 2009 | 1997 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 32 | 64 |
Terminal Position: | QUAD | QUAD |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | - |
Frequency: | 16MHz | 16MHz |
Base Part Number: | ATMEGA16U2 | ATMEGA128 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Power Supplies: | 3/5V | 5V |
Supply Voltage-Min (Vsup): | 4.5V | - |
Interface: | SPI, UART, USART, USB | 2-Wire, EBI/EMI, I2C, SPI, UART, USART |
Memory Size: | 16kB | 128kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 512 x 8 | 4K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 4.5V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 8K x 16 | 128KB 64K x 16 |
Connectivity: | SPI, UART/USART, USB | EBI/EMI, I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | NO | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
DAC Channels: | NO | - |
Number of Timers/Counters: | 2 | 4 |
EEPROM Size: | 512 x 8 | 4K x 8 |
Length: | 5mm | 14.1mm |
Height Seated (Max): | 1mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Data Converters: | - | A/D 8x10b |
Memory Types: | - | EEPROM, FLASH |
JESD-609 Code: | - | e3 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Operating Supply Voltage: | - | 5V |
Voltage: | - | 5V |
Access Time: | - | 16 μs |
Address Bus Width: | - | 8b |
Density: | - | 1 Mb |
Number of ADC Channels: | - | 8 |
Number of PWM Channels: | - | 6 |
Number of I2C Channels: | - | 1 |
Width: | - | 14.1mm |
Height: | - | 1.05mm |
REACH SVHC: | - | No SVHC |

ATMEGA16U2-MU
Microchip TechnologyUnited States