ATMEGA328P-MU alternative parts: ATMEGA168PA-MU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 32VQFN
MCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP
Factory Lead Time:
7 Weeks
4 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Number of Pins:
32
32
Manufacturer Package Identifier:
32M1-A
32M1-A
Data Converters:
A/D 8x10b
A/D 8x10b
Number of I/Os:
23
23
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
AVR® ATmega
AVR® ATmega
Published:
1997
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
Termination:
SMD/SMT
SMD/SMT
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Frequency:
20MHz
20MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
ATMEGA328P
ATMEGA168PA
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
2/5V
2/5V
Supply Voltage-Min (Vsup):
4.5V
4.5V
Interface:
2-Wire, I2C, SPI, UART, USART
2-Wire, I2C, SPI, UART, USART
Memory Size:
32kB
16kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 16K x 16
16KB 8K x 16
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
3
Density:
256 kb
128 kb
EEPROM Size:
1K x 8
512 x 8
Number of ADC Channels:
8
8
Number of PWM Channels:
6
6
Number of I2C Channels:
1
1
Height:
880μm
880μm
Length:
5mm
5mm
Width:
5mm
5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Boundary Scan:
-
NO
Low Power Mode:
-
NO
Format:
-
FIXED-POINT
Integrated Cache:
-
NO
Number of Serial I/Os:
-
1
Number of External Interrupts:
-
2
ATMEGA328P-MU

ATMEGA328P-MU

(In Stock: 100000)

Microchip Technology