ATMEGA8-16PU alternative parts: ATMEGA32A-AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ATmega Series 8 KB Flash 1 KB SRAM 16 MHz 8-Bit Microcontroller - DIP-28
MCU 8-Bit ATmega AVR RISC 32KB Flash 3.3V/5V 44-Pin TQFP
Factory Lead Time:
7 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
28-DIP (0.300, 7.62mm)
44-TQFP
Number of Pins:
28
44
Data Converters:
A/D 6x10b
A/D 8x10b
Memory Types:
EEPROM, FLASH
-
Number of I/Os:
23
32
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
AVR® ATmega
AVR® ATmega
Published:
1997
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
28
44
Terminal Position:
DUAL
QUAD
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Frequency:
16MHz
16MHz
Base Part Number:
ATMEGA8
ATMEGA32A
Operating Supply Voltage:
5V
-
Power Supplies:
5V
-
Interface:
2-Wire, I2C, SPI, UART, USART
2-Wire, I2C, SPI, UART, USART
Memory Size:
8kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 4K x 16
32KB 16K x 16
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
16 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Address Bus Width:
8b
-
Density:
64 kb
256 kb
EEPROM Size:
512 x 8
1K x 8
Number of ADC Channels:
6
8
Number of PWM Channels:
3
4
Number of I2C Channels:
1
1
Height:
4.064mm
1.05mm
Length:
34.8mm
10.1mm
Width:
7.493mm
10.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Termination:
-
SMD/SMT
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Voltage:
-
5V
Number of Timers/Counters:
-
3
ATMEGA8-16PU

ATMEGA8-16PU

(In Stock: 10)

Microchip Technology