ATMEGA8L-8PU alternative parts: ATMEGA162-16AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8-bit ATmega AVR RISC 8KB Flash 3.3V/5V 28-Pin PDIP | MCU 8-Bit ATmega AVR RISC 16KB Flash 3.3V/5V 44-Pin TQFP |
Factory Lead Time: | 4 Weeks | 7 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 28-DIP (0.300, 7.62mm) | 44-TQFP |
Number of Pins: | 28 | 44 |
Data Converters: | A/D 6x10b | - |
Number of I/Os: | 23 | 35 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | AVR® ATmega | AVR® ATmega |
Published: | 1997 | 1997 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 28 | 44 |
Terminal Position: | DUAL | QUAD |
Supply Voltage: | 3V | 5V |
Terminal Pitch: | 2.54mm | - |
Frequency: | 8MHz | 16MHz |
Base Part Number: | ATMEGA8 | ATMEGA162 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 2.7V | - |
Interface: | 2-Wire, I2C, SPI, UART, USART | EBI/EMI, SPI, UART, USART |
Memory Size: | 8kB | 16kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Number of Bits: | 8 | 8 |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 4K x 16 | 16KB 8K x 16 |
Connectivity: | I2C, SPI, UART/USART | EBI/EMI, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 8 μs | 16 μs |
Has ADC: | YES | NO |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Address Bus Width: | 8b | 8b |
Density: | 64 kb | 128 kb |
EEPROM Size: | 512 x 8 | 512 x 8 |
Number of ADC Channels: | 6 | - |
Number of PWM Channels: | 3 | 6 |
Number of I2C Channels: | 1 | - |
Height: | 4.064mm | 1.05mm |
Length: | 34.8mm | 10.1mm |
Width: | 7.493mm | 10.1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Memory Types: | - | EEPROM, FLASH |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Power Supplies: | - | 3/5V |
DAC Channels: | - | NO |
Number of Timers/Counters: | - | 4 |
Number of UART Channels: | - | 2 |
Number of SPI Channels: | - | 1 |

ATMEGA8L-8PU
Microchip TechnologyUnited States