ATS-14B-202-C3-R0 alternative parts: ATS-15E-18-C2-R0, ATS-13G-202-C2-R0
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | HEATSINK 54X54X6MM XCUT T412 | HEATSINK 54X54X15MM XCUT T766 | HEATSINK 54X54X6MM XCUT T766 |
Factory Lead Time: | 6 Weeks | 6 Weeks | 6 Weeks |
Mount: | Push Pin | Push Pin | Push Pin |
Material: | Aluminum | Aluminum | Aluminum |
Shape: | Square, Fins | Square, Fins | Square, Fins |
Package Cooled: | Assorted (BGA, LGA, CPU, ASIC...) | Assorted (BGA, LGA, CPU, ASIC...) | Assorted (BGA, LGA, CPU, ASIC...) |
Material Finish: | Blue Anodized | Blue Anodized | Blue Anodized |
Series: | pushPIN™ | pushPIN™ | pushPIN™ |
Published: | 2013 | 2013 | 2013 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Type: | Top Mount | Top Mount | Top Mount |
Attachment Method: | Push Pin | Push Pin | Push Pin |
Height Off Base (Height of Fin): | 0.236 6.00mm | 0.590 15.00mm | 0.236 6.00mm |
Thermal Resistance @ Forced Air Flow: | 14.94°C/W @ 100 LFM | 13.38°C/W @ 100 LFM | 14.83°C/W @ 100 LFM |
Length: | 2.126 54.00mm | 2.126 54.00mm | 2.126 54.00mm |
Width: | 2.126 54.00mm | 2.126 54.00mm | 2.126 54.00mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |

ATS-14B-202-C3-R0
(In Stock: 30)
Advanced Thermal Solutions Inc.Qty
Unit Price
Ext Price
1
$5.485333
$5.49
10
$5.174842
$51.75
100
$4.881926
$488.19
500
$4.605591
$2,302.80
1000
$4.344897
$4,344.90
Minimum: 1 Multiples: 1
Unit Price: $5.485333
Ext Price: $5.49
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity