ATTINY13A-SSU alternative parts: ATTINY25-20SU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8-bit ATtiny AVR RISC 1KB Flash 2.5V/3.3V/5V 8-Pin SOIC | MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 8-Pin SOIC EIAJ |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 8 | 8 |
Data Converters: | A/D 4x10b | A/D 4x10b |
Number of I/Os: | 6 | 6 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | AVR® ATtiny | AVR® ATtiny |
Published: | 2004 | 1997 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 8 | 8 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 5V |
Frequency: | 20MHz | 20MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | ATTINY13A | ATTINY25 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Interface: | SPI | SPI |
Memory Size: | 1kB | 2kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 64 x 8 | 128 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 1KB 512 x 16 | 2KB 1K x 16 |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
EEPROM Size: | 64 x 8 | 128 x 8 |
Number of ADC Channels: | 4 | 4 |
Number of PWM Channels: | 2 | - |
Number of SPI Channels: | 1 | - |
Height: | 1.5mm | 1.91mm |
Length: | 5mm | 5.35mm |
Width: | 4mm | 5.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Power Supplies: | - | 3/5V |
Connectivity: | - | USI |
Access Time: | - | 20 μs |
PWM Channels: | - | YES |
Number of Timers/Counters: | - | 2 |
Address Bus Width: | - | 8b |
Number of Programmable I/O: | - | 6 |
Number of I2C Channels: | - | 1 |

ATTINY13A-SSU
(In Stock: 1000)
Microchip TechnologyUnited States