ATTINY26L-8SU alternative parts: ATTINY2313A-MU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 20-Pin SOIC W
MCU, 8BIT, AVR, 2K FLASH, 20QFN
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SOIC (0.295, 7.50mm Width)
20-WFQFN Exposed Pad
Number of Pins:
20
20
Data Converters:
A/D 11x10b
-
Number of I/Os:
16
18
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
AVR® ATtiny
AVR® ATtiny
Published:
1997
1997
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
20
20
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
NO LEAD
Peak Reflow Temperature (Cel):
250
260
Supply Voltage:
3V
5V
Frequency:
8MHz
20MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
ATTINY26
ATTINY2313A
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3/5V
-
Interface:
2-Wire, SPI, UART
I2C, SPI, UART, USART
Memory Size:
2kB
2kB
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
2KB 1K x 16
2KB 1K x 16
Connectivity:
USI
I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
8 μs
-
Has ADC:
YES
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Address Bus Width:
8b
-
Density:
16 kb
-
EEPROM Size:
128 x 8
128 x 8
Number of ADC Channels:
11
-
Number of PWM Channels:
2
-
Number of I2C Channels:
1
1
Height:
2.35mm
750μm
Length:
13mm
4mm
Width:
7.6mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Pitch:
-
0.5mm
Qualification Status:
-
Not Qualified
Supply Voltage-Min (Vsup):
-
4.5V
PWM Channels:
-
YES
DAC Channels:
-
YES
Number of Timers/Counters:
-
2
ATTINY26L-8SU

ATTINY26L-8SU

(In Stock: 9674)

Microchip Technology