ATTINY461V-10MU alternative parts: ATTINY26L-8SUR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 256B SRAM ADC
IC MCU 8BIT 2KB FLASH 20SOIC
Factory Lead Time:
6 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
32
20
Data Converters:
A/D 11x10b
A/D 11x10b
Number of I/Os:
16
16
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
AVR® ATtiny
AVR® ATtiny
Published:
2007
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
20
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
250
Supply Voltage:
3V
3V
Frequency:
10MHz
8MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
ATTINY461
ATTINY26
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
2-Wire, SPI
SPI
Memory Size:
4kB
2kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
4KB 2K x 16
2KB 1K x 16
Connectivity:
USI
USI
Bit Size:
8
8
Access Time:
10 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
2
2
EEPROM Size:
256 x 8
128 x 8
Number of ADC Channels:
11
-
Number of PWM Channels:
6
-
Number of I2C Channels:
1
-
Height:
1mm
-
Length:
5mm
-
Width:
5mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Terminal Finish:
-
Matte Tin (Sn)
Terminal Form:
-
GULL WING
Power Supplies:
-
3/5V
PWM Channels:
-
YES
DAC Channels:
-
NO
REACH SVHC:
-
No SVHC
ATTINY461V-10MU

ATTINY461V-10MU

(In Stock: 90000)

Microchip Technology