AX18GKE alternative parts: AX10GK
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Ceramic Composition Resistors 3.5watt 1.8ohm 10% High Energy Non-Ind. | RES 1 OHM 3.5W 10% RADIAL |
Factory Lead Time: | 26 Weeks | - |
Package / Case: | Radial | Radial |
Voltage Rated: | 1kV | 1kV |
Operating Temperature: | -55°C~150°C | -55°C~150°C |
Packaging: | Bulk | Bulk |
Series: | PulsEater® A | PulsEater® A |
Published: | 2014 | 2004 |
Size / Dimension: | 0.591Lx0.827W 15.00mmx21.00mm | 0.591Lx0.827W 15.00mmx21.00mm |
Tolerance: | ±10% | ±10% |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | 100 ppm/°C | 100 ppm/°C |
Resistance: | 1.8Ohm | 1Ohm |
Composition: | Ceramic | Ceramic |
Power Rating: | 3.5W | 3.5W |
Voltage - Rated DC: | 350V | 1kV |
Max Power Dissipation: | 3.5W | 3.5W |
Lead Pitch: | 12.5mm | 12.5mm |
Features: | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety |
Height: | 26.0096mm | 26.0096mm |
Height Seated (Max): | 1.102 28.00mm | 1.102 28.00mm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Surface Mount: | - | NO |
Terminal Shape: | - | WIRE |
Mounting Feature: | - | THROUGH HOLE MOUNT |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Construction: | - | Epoxy Coating |
Resistor Type: | - | FIXED RESISTOR |
Reach Compliance Code: | - | unknown |
Lead Length: | - | 4.7mm |
Diameter: | - | 21mm |
Lead Free: | - | Contains Lead |

AX18GKE
(In Stock: 34)
OhmiteQty
Unit Price
Ext Price
1
$22.641632
$22.64
10
$21.360030
$213.60
100
$20.150972
$2,015.10
500
$19.010351
$9,505.18
1000
$17.934293
$17,934.29
Minimum: 1 Multiples: 1
Unit Price: $22.641632
Ext Price: $22.64
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity