B223J2ZQ2 alternative parts: LW3128, M2022TNW01-DH
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Switch, Rocker;Mini;DPDT;On-None-On;Paddle Screw Mount(Black);6A;125VAC;Solder T. | SWITCH ROCKER DPDT 10A 125V | Rocker Switches ON-ON FRAME MNT .365 WIDE GRAY SOLDER LUG |
Mount: | Flanges, Panel | Panel, Snap in | Flanges, Panel |
Mounting Type: | Panel Mount, Flange | Panel Mount, Snap-In | Panel Mount, Flange |
Contact Materials: | Silver | Copper, Silver | Silver |
ElectricalLife: | 60,000 Cycles | 10,000 Cycles | 25,000 Cycles |
Operating Temperature: | -30°C~85°C | -20°C~50°C | -30°C~85°C |
Packaging: | Bulk | Tray | Tray |
Series: | B | LW | M |
Published: | 2001 | 2016 | - |
Part Status: | Active | Obsolete | Active |
Termination: | Solder | Solder | Solder |
Voltage - Rated DC: | 28V | 30V | 30V |
Current Rating (Amps): | 6A AC/DC | 10A AC 6A DC | 6A AC 4A DC |
Current Rating: | 6A | 6A | 6A |
Termination Style: | Solder Lug | Solder Lug | Solder Lug |
Voltage - Rated AC: | 125V | 125V | 125V |
Actuator Type: | Paddle | Actuator Arm, Cap Required | Concave (Standard V) |
Circuit: | DPDT | DPDT | DPDT |
Switch Function: | On-On | Mom-Off-Mom | On-On |
Color - Actuator/Cap: | Black | - | Gray |
Number of Poles: | 2 | - | - |
Contact Current Rating: | 6A | 10A | - |
Actuator Marking: | No Marking | Varies by Cap | No Marking |
Features: | Epoxy Sealed Terminals | - | Epoxy Sealed Terminals |
RoHS Status: | RoHS Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Factory Lead Time: | - | 8 Weeks | 9 Weeks |
Contact Plating: | - | Silver | - |
Housing Material: | - | Brass | - |
Pbfree Code: | - | yes | yes |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | - | EAR99 | EAR99 |
HTS Code: | - | 8536.50.90.40 | - |
Orientation: | - | Vertical | Vertical |
Depth: | - | 19.7mm | 12.7mm |
Body Length or Diameter: | - | 29.9974mm | - |
Body Breadth: | - | 19.6596 mm | - |
Panel Cutout Dimensions: | - | Rectangular - 32.00mm x 19.80mm | Rectangular - 17.80mm x 10.10mm |
Contact Resistance: | - | 0.01mOhm | - |
Insulation Resistance: | - | 200000000Ohm | - |
Contact Current(DC)-Max: | - | 6A | - |
Max Voltage Rating (AC): | - | 250V | 250V |
Max Current Rating: | - | 10A | 6A |
Dielectric Withstanding Voltage: | - | 1500VAC V | - |
Max Voltage Rating (DC): | - | 30V | 30V |
Mechanical Life: | - | 30,000 Cycles | 50,000 Cycles |
Switch Type: | - | ROCKER SWITCH | ROCKER SWITCH |
Illumination Type: | - | Illuminated | Illuminated |
Contact Current(AC)-Max: | - | 6A | - |
Contact (AC) Max Rating R Load: | - | 6A@250VAC | - |
Contact (DC) Max Rating R Load: | - | 6A@30VDC | - |
Contact Function: | - | (ON)-OFF-(ON) | - |
Solderability: | - | HAND | - |
Body Height: | - | 21.9964mm | - |
REACH SVHC: | - | No SVHC | - |
Actuator Material: | - | - | Polyamide |
Length: | - | - | 29.5mm |

B223J2ZQ2
(In Stock: 45)
ElectroswitchQty
Unit Price
Ext Price
1
$14.344152
$14.34
10
$13.532219
$135.32
100
$12.766244
$1,276.62
500
$12.043627
$6,021.81
1000
$11.361912
$11,361.91
Minimum: 1 Multiples: 1
Unit Price: $14.344152
Ext Price: $14.34
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity