B3W-9000-Y2C alternative parts: B3W-9010-B1N, B3W-9010-Y1N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Tactile Switches 2-Yellow LED Trans Cap
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
Factory Lead Time:
17 Weeks
19 Weeks
19 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Contact Materials:
Silver
-
-
Operating Temperature:
-25°C~70°C
-25°C~70°C
-25°C~70°C
Packaging:
Bulk
Tray
Bulk
Series:
B3W-9
B3W-9
B3W-9
Published:
2002
2002
2002
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pin
PC Pin
PC Pin
ECCN Code:
EAR99
EAR99
EAR99
HTS Code:
8536.50.90.40
8536.50.90.40
8536.50.90.40
Voltage - Rated DC:
24V
24V
24V
Packing Method:
BOX
BOX
BOX
Orientation:
Straight
Straight
Straight
Reach Compliance Code:
unknown
-
unknown
Current Rating:
50mA
50mA
50mA
Termination Style:
PC Pin
PC Pin
PC Pin
Actuator Type:
Square Button
Square Button
Square Button
Circuit:
SPST-NO
SPST-NO
SPST-NO
Switch Function:
Off-Mom
Off-Mom
Off-Mom
Contact Resistance:
100mOhm
100mOhm
100mOhm
Contact Current(DC)-Max:
0.05A
0.05A
0.05A
Illumination Voltage (Nominal):
2.4VDC
3.7VDC
2.4VDC
Illumination Type, Color:
LED, Yellow
LED, Blue
LED, Yellow
Sealing:
DUST PROOF
-
-
Number of Poles:
1
-
-
Throw Configuration:
SPST
SPST
SPST
Illumination:
Illuminated
Illuminated
Illuminated
Max Voltage Rating (DC):
24V
24V
24V
Mechanical Life:
1,000,000 Cycles
1,000,000 Cycles
1,000,000 Cycles
Switch Type:
KEYPAD SWITCH
KEYPAD SWITCH
KEYPAD SWITCH
Operating Force:
160gf
160gf
160gf
Illumination Type:
Illuminated, LED
Illuminated, LED
Illuminated, LED
Illumination Color:
Yellow
Blue
Yellow
Actuator Orientation:
Top Actuated
Top Actuated
Top Actuated
Contact (DC) Max Rating R Load:
.05A@24VDC
.05A@24VDC
.05A@24VDC
Outline:
10.00mm x 10.00mm
12.00mm x 12.00mm
12.00mm x 12.00mm
Contact Rating @ Voltage:
0.05A @ 24VDC
0.05A @ 24VDC
0.05A @ 24VDC
Switch Travel:
0.25mm
0.25mm
0.25mm
Actuator Height off PCB, Vertical:
10.20mm
10.20mm
10.20mm
Number of Switches:
1
1
1
Contact Bounce Time-Max:
5ms
5ms
5ms
Features:
Sealed - Fully
Sealed - Fully
Sealed - Fully
Height:
11mm
-
-
Length:
10mm
-
-
Width:
10mm
-
-
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
ElectricalLife:
-
1e+06 cycles
1e+06 cycles
Color:
-
White
White
Body Length or Diameter:
-
12mm
12mm
Body Breadth:
-
12 mm
12 mm
Body Height:
-
5.8mm
5.8mm
Actuator Length:
-
4.4mm
4.4mm
Radiation Hardening:
-
No
-
B3W-9000-Y2C

B3W-9000-Y2C

(In Stock: 29)

Omron Electronics Inc-EMC Div

Qty

Unit Price

Ext Price

  • 1

    $3.256188

    $3.26

  • 10

    $3.071876

    $30.72

  • 100

    $2.897996

    $289.80

  • 500

    $2.733958

    $1,366.98

  • 1000

    $2.579206

    $2,579.21

Minimum: 1 Multiples: 1

Unit Price: $3.256188

Ext Price: $3.26

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity