B41821A4477M000 alternative parts: ELXV160ETD471MJ16S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Aluminum Electrolytic Capacitors - Leaded AL-ELKO 470UF 16V SINGLE ENDED
Aluminum Electrolytic Capacitors - Leaded 470UF 16V
Factory Lead Time:
23 Weeks
16 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Radial, Can
Radial, Can
Lifetime @ Temp.:
2000 Hrs @ 85°C
3000 Hrs @ 105°C
Voltage Rated:
16V
16V
Operating Temperature:
-40°C~85°C
-55°C~105°C
Packaging:
Bulk
Tape & Box (TB)
Series:
B41821
LXV
Published:
2012
2011
Size / Dimension:
0.394Dia 10.00mm
0.394Dia 10.00mm
Tolerance:
±20%
±20%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Radial
Radial
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Applications:
General Purpose
Automotive
Capacitance:
470μF
470μF
Voltage - Rated DC:
16V
-
ESR (Equivalent Series Resistance):
710mOhm
-
Lead Spacing:
0.197 5.00mm
0.197 5.00mm
Ripple Current:
500mA
825mA
Polarization:
Polar
Polar
Ripple Current @ Low Frequency:
440mA @ 120Hz
536.25mA @ 120Hz
Diameter:
10mm
-
Height Seated (Max):
0.532 13.50mm
0.689 17.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Pitch:
-
5mm
Life (Hours):
-
3000 hours
Impedance:
-
84mOhm
Ripple Current @ High Frequency:
-
825mA @ 100kHz
Ratings:
-
AEC-Q200
B41821A4477M000

B41821A4477M000

(In Stock: 22)

TDK Electronics Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.169266

    $0.17

  • 10

    $0.159685

    $1.60

  • 100

    $0.150646

    $15.06

  • 500

    $0.142119

    $71.06

  • 1000

    $0.134075

    $134.08

Minimum: 1 Multiples: 1

Unit Price: $0.169266

Ext Price: $0.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity