B43305F2567M62 alternative parts: B43305F2567M67
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP ALUM 560UF 20% 250V SNAP | CAP ALUM 560UF 20% 250V SNAP |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Radial, Can - Snap-In - 3 Lead | Radial, Can - Snap-In |
Lifetime @ Temp.: | 2000 Hrs @ 85°C | 2000 Hrs @ 85°C |
Voltage Rated: | 250V | 250V |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Bulk | Bulk |
Series: | B43305 | B43305 |
Size / Dimension: | 0.984Dia 25.00mm | 0.984Dia 25.00mm |
Tolerance: | ±20% | ±20% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Snap in | Snap in |
Applications: | General Purpose | General Purpose |
Capacitance: | 560μF | 560μF |
Lead Pitch: | 10.0076mm | 10.0076mm |
ESR (Equivalent Series Resistance): | 230mOhm @ 100Hz | 230mOhm @ 100Hz |
Lead Spacing: | 0.394 10.00mm | 0.394 10.00mm |
Ripple Current: | 2.12A | 2.12A |
Polarization: | Polar | Polar |
Life (Hours): | 2000 hours | 2000 hours |
Impedance: | 310mOhm | 310mOhm |
Ripple Current @ Low Frequency: | 2.12A @ 100Hz | 2.12A @ 100Hz |
Diameter: | 25mm | 25mm |
Height: | 35mm | 35mm |
Height Seated (Max): | 1.457 37.00mm | 1.457 37.00mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

B43305F2567M62
(In Stock: 49)
TDK Electronics Inc.Qty
Unit Price
Ext Price
1
$5.003622
$5.00
10
$4.720398
$47.20
100
$4.453206
$445.32
500
$4.201138
$2,100.57
1000
$3.963337
$3,963.34
Minimum: 1 Multiples: 1
Unit Price: $5.003622
Ext Price: $5.00
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity