B43508A2687M000 alternative parts: B43601A2687M67, B43640A2687M007

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cap Aluminum Lytic 680uF 200V 20% (22 X 40mm) Snap-In 10mm 0.17 Ohm 1690mA 3000h 105C Bulk
CAP ALUM 680UF 20% 200V SNAP
CAP ALUM 680UF 20% 200V SNAP
Factory Lead Time:
36 Weeks
18 Weeks
36 Weeks
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
Radial, Can - Snap-In
Radial, Can - Snap-In
Radial, Can - Snap-In
Surface Mount:
NO
-
-
Dielectric Material:
ALUMINUM (WET)
-
ALUMINUM (WET)
Lifetime @ Temp.:
3000 Hrs @ 105°C
10000 Hrs @ 85°C
2000 Hrs @ 105°C
Voltage Rated:
200V
200V
200V
Operating Temperature:
-40°C~105°C
-40°C~85°C
-40°C~105°C
Packaging:
Bulk
Bulk
Bulk
Series:
B43508
B43601
B43640
Size / Dimension:
0.866Dia 22.00mm
0.866Dia 22.00mm
0.866Dia 22.00mm
Tolerance:
±20%
±20%
±20%
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
2
ECCN Code:
EAR99
-
EAR99
Applications:
General Purpose
General Purpose
General Purpose
Capacitance:
680μF
680μF
680μF
Packing Method:
Cardboard
-
-
Terminal Pitch:
10mm
-
-
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
-
ALUMINUM ELECTROLYTIC CAPACITOR
ESR (Equivalent Series Resistance):
170mOhm @ 100Hz
140mOhm @ 100Hz
130mOhm @ 100Hz
Lead Spacing:
0.394 10.00mm
0.394 10.00mm
0.394 10.00mm
Rated (DC) Voltage (URdc):
200V
-
-
Leakage Current:
1.1805mA
-
-
Polarization:
Polar
Polar
Polar
Tan Delta:
0.15
-
-
Impedance:
230mOhm
190mOhm
190mOhm
Ripple Current @ Low Frequency:
1.69A @ 100Hz
2.28A @ 100Hz
1.76A @ 100Hz
Diameter:
22mm
-
-
Height Seated (Max):
1.654 42.00mm
1.654 42.00mm
1.654 42.00mm
Length:
40mm
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Through Hole
-
Lead Pitch:
-
10.0076mm
-
Ripple Current:
-
2.28A
-
Life (Hours):
-
10000 hours
-
JESD-609 Code:
-
-
e3
Terminal Finish:
-
-
Tin (Sn)
Reach Compliance Code:
-
-
unknown
B43508A2687M000

B43508A2687M000

(In Stock: 34)

TDK Electronics Inc.

Qty

Unit Price

Ext Price

  • 1

    $2.311440

    $2.31

  • 10

    $2.180604

    $21.81

  • 100

    $2.057173

    $205.72

  • 500

    $1.940730

    $970.36

  • 1000

    $1.830877

    $1,830.88

Minimum: 1 Multiples: 1

Unit Price: $2.311440

Ext Price: $2.31

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity