B43642A5477M062 alternative parts: 450USG470MEFC30X45, B43305A5477M62

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP ALUM 470UF 20% 450V SNAP
CAP ALUM 470UF 20% 450V SNAP
CAP ALUM 470UF 20% 450V SNAP
Factory Lead Time:
36 Weeks
18 Weeks
18 Weeks
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
Radial, Can - Snap-In - 3 Lead
Radial, Can - Snap-In
Radial, Can - Snap-In - 3 Lead
Lifetime @ Temp.:
3000 Hrs @ 105°C
3000 Hrs @ 85°C
2000 Hrs @ 85°C
Voltage Rated:
450V
450V
450V
Operating Temperature:
-40°C~85°C
-25°C~85°C
-40°C~85°C
Packaging:
Bulk
Bulk
Bulk
Series:
B43642
USG
B43305
Size / Dimension:
1.181Dia 30.00mm
1.181Dia 30.00mm
1.181Dia 30.00mm
Tolerance:
±20%
±20%
±20%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Applications:
General Purpose
General Purpose
General Purpose
Capacitance:
470μF
470μF
470μF
ESR (Equivalent Series Resistance):
180mOhm @ 100Hz
-
290mOhm @ 100Hz
Lead Spacing:
0.394 10.00mm
0.394 10.00mm
0.394 10.00mm
Polarization:
Polar
Polar
Polar
Impedance:
270mOhms
-
410mOhm
Ripple Current @ Low Frequency:
2.2A @ 100Hz
2.66A @ 120Hz
2.51A @ 100Hz
Ripple Current @ High Frequency:
2.3A @ 100kHz
3.724A @ 10kHz
-
Height Seated (Max):
2.047 52.00mm
1.850 47.00mm
1.850 47.00mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
ROHS3 Compliant
Published:
-
2015
-
Mount:
-
-
Through Hole
Termination:
-
-
Snap in
Lead Pitch:
-
-
10.0076mm
Ripple Current:
-
-
2.51A
Life (Hours):
-
-
2000 hours
Diameter:
-
-
30mm
Height:
-
-
45mm
B43642A5477M062

B43642A5477M062

(In Stock: 19)

TDK Electronics Inc.

Qty

Unit Price

Ext Price

  • 1

    $4.708120

    $4.71

  • 10

    $4.441623

    $44.42

  • 100

    $4.190210

    $419.02

  • 500

    $3.953028

    $1,976.51

  • 1000

    $3.729272

    $3,729.27

Minimum: 1 Multiples: 1

Unit Price: $4.708120

Ext Price: $4.71

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity