BAF1-2RQN8-RH alternative parts: BME6-2RQ81, BME6-2RQ173

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Electromechanical Switch Enclosed Switch SPDT 20A
Limit Switches SW SPDT Top PLGR w/o seal boot on plunger
Limit Switches SW 1NC 1NO SPDT Top PLGR ACTR
Factory Lead Time:
4 Weeks
20 Weeks
20 Weeks
Mount:
Chassis Mount, Screw
Chassis Mount
Cable, Chassis Mount, Screw
Mounting Type:
Chassis Mount
Chassis Mount
Chassis Mount
Housing Material:
Aluminium
Zinc
Zinc
Operating Temperature:
-32°C~71°C
-32°C~71°C
-32°C~71°C
Packaging:
Bulk
Bulk
Bulk
Series:
BAF1
E6
E6
Published:
2011
2005
2014
Pbfree Code:
yes
yes
no
Part Status:
Not For New Designs
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Conduit
Conduit
Conduit
ECCN Code:
EAR99
EAR99
EAR99
HTS Code:
8536.50.70.00
8536.50.70.00
8536.50.70.00
Voltage - Rated DC:
125V
125V
125V
Current Rating (Amps):
20A AC 500mA DC
22A AC 500mA DC
22A AC 500mA DC
Depth:
33mm
25.4mm
63.5mm
Current Rating:
20A
22A
22A
Termination Style:
Screw Terminal
Screw Terminal
Screw Terminal
Voltage - Rated AC:
125V
125V
125V
Body Breadth:
33.02 mm
-
-
Actuator Type:
Roller Plunger
Cross Roller Plunger
Round (Pin Plunger)
Circuit:
SPDT
SPDT
SPDT
Switch Function:
On-Mom
On-Mom
On-Mom
Contact Current(DC)-Max:
0.5A
0.5A
0.5A
Sealing:
CORROSION PROOF; WATER PROOF
-
-
Max Current Rating:
20A
22A
22A
Max Voltage Rating (DC):
250V
-
-
Switch Type:
SNAP ACTING/LIMIT SWITCH
SNAP ACTING/LIMIT SWITCH
SNAP ACTING/LIMIT SWITCH
Operating Force:
3629gf
255 ~ 368gf
255 ~ 368gf
Contact (AC) Max Rating R Load:
20A@480VAC
22A@480VAC
.5A@480VAC
Contact (DC) Max Rating R Load:
.5A@125VDC
.5A@125VDC
.5A@250VDC
Overtravel:
0.187 (4.75mm)
0.141 (3.6mm)
0.219 (5.6mm)
Contact Voltage(AC)-Max:
480V
480V
480V
Differential Travel:
0.008 (0.2mm)
0.002 (0.05mm)
0.002 (0.05mm)
Pretravel:
0.125 (3.2mm)
0.150 (3.8mm)
0.015 (0.4mm)
Operating Position:
2.547 (64.7mm)
1.953 (49.6mm)
1.500 (38.1mm)
Release Force:
907gf
113gf
113gf
Actuator Travel:
7.93 mm
3.94 mm
5.56 mm
Pre-Travel-Max:
3.18 mm
0.38 mm
-
Features:
Actuator Mounted Right Side
Steel Roller
Steel Plunger
Length:
101.6mm
77.2mm
77.21mm
Width:
124.7mm
75.01mm
25.4mm
Body Height:
54.86mm
44.45mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Ingress Protection:
-
IP40
IP40
Package / Case:
-
-
125
Contact Voltage(DC)-Max:
-
-
250V
Contact Current(AC)-Max:
-
-
0.5A
BAF1-2RQN8-RH

BAF1-2RQN8-RH

(In Stock: 2196)

Honeywell Sensing and Productivity Solutions

Qty

Unit Price

Ext Price

  • 1

    $204.767203

    $204.77

  • 10

    $193.176607

    $1,931.77

  • 100

    $182.242082

    $18,224.21

  • 500

    $171.926492

    $85,963.25

  • 1000

    $162.194804

    $162,194.80

Minimum: 1 Multiples: 1

Unit Price: $204.767203

Ext Price: $204.77

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity