BC817-40-7-F alternative parts: BC817-25-7-F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODES INC. - BC817-40-7-F - Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 310 mW, 500 mA, 250 hFE
Trans GP BJT NPN 45V 0.8A 3-Pin SOT-23 T/R
Factory Lead Time:
19 Weeks
19 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Weight:
7.994566mg
7.994566mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
45V
45V
Collector-Emitter Saturation Voltage:
700mV
700mV
Current-Collector (Ic) (Max):
500mA
500mA
Number of Elements:
1
1
Operating Temperature:
-65°C~150°C TJ
-65°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
Automotive, AEC-Q101
Published:
2005
2008
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Additional Feature:
HIGH RELIABILITY
HIGH RELIABILITY
Max Power Dissipation:
310mW
310mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Frequency:
100MHz
100MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
BC817
BC817
Pin Count:
3
3
Element Configuration:
Single
Single
Power Dissipation:
350mW
350mW
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
100MHz
100MHz
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
45V
45V
Max Collector Current:
800mA
800mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
250 @ 100mA 1V
160 @ 100mA 1V
Current - Collector Cutoff (Max):
100nA
100nA
Vce Saturation (Max) @ Ib, Ic:
700mV @ 50mA, 500mA
700mV @ 50mA, 500mA
Transition Frequency:
100MHz
100MHz
Max Breakdown Voltage:
45V
150V
Collector Base Voltage (VCBO):
50V
50V
Emitter Base Voltage (VEBO):
5V
5V
Height:
1mm
1mm
Length:
3.05mm
3.05mm
Width:
1.4mm
1.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
BC817-40-7-F

BC817-40-7-F

(In Stock: 30980)

Diodes Incorporated