BD6210F-E2 alternative parts: DS1090U-2/V , TPA6211A1TDGNRQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MOTOR DRIVER 3V-5.5V 8SOP
IC CLOCK PROG 4MHZ 1:1 8USOP
IC AMP AUDIO PWR 3.1W MONO 8MSOP
Factory Lead Time:
9 Weeks
6 Weeks
35 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.173, 4.40mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Number of Pins:
8
8
8
Usage Level:
Industrial grade
-
-
Operating Temperature:
-40°C~150°C TJ
-40°C~85°C
-40°C~105°C TA
Packaging:
Digi-Reel®
Tube
Cut Tape (CT)
Published:
2009
2010
-
Pbfree Code:
yes
-
yes
Part Status:
Active
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
8
8
Termination:
SMD/SMT
SMD/SMT
-
ECCN Code:
EAR99
-
EAR99
Applications:
Media Player
-
-
Voltage - Supply:
3V~5.5V
3V~5.5V
2.5V~5.5V
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
GULL WING
Supply Voltage:
5V
-
-
Base Part Number:
BD621*
DS1090
TPA6211
Function:
Driver - Fully Integrated, Control and Power Stage
-
-
Number of Outputs:
1
-
-
Supply Voltage-Max (Vsup):
5.5V
-
5.5V
Power Supplies:
5V
3.3/5V
3/5V
Supply Voltage-Min (Vsup):
3V
-
2.5V
Interface:
On/Off
-
-
Analog IC - Other Type:
BRUSH DC MOTOR CONTROLLER
-
-
Nominal Supply Current:
700μA
-
4mA
Output Configuration:
Half Bridge (2)
-
-
Logic Function:
AND
-
-
Output Current-Max:
0.5A
-
-
Collector Emitter Voltage (VCEO):
7V
-
-
Max Collector Current:
500mA
-
-
Voltage - Load:
3V~5.5V
-
-
Motor Type:
Brushed
-
-
Motor Type - AC, DC:
Brushed DC
-
-
Height:
1.5mm
950μm
1.1mm
Length:
5mm
3.1mm
3mm
Width:
4.4mm
3.1mm
3mm
REACH SVHC:
No SVHC
-
-
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Lead Free
Frequency(Max):
-
4MHz
-
Series:
-
Automotive, AEC-Q100, EconOscillator™
Automotive, AEC-Q100
Type:
-
Clock Generator
Class AB
Terminal Pitch:
-
0.635mm
0.65mm
Frequency:
-
8MHz
-
Output:
-
CMOS, TTL
-
Number of Circuits:
-
1
-
Load Capacitance:
-
30pF
-
Max Supply Current:
-
3mA
-
Input:
-
Clock
-
Ratio - Input:Output:
-
1:1
-
PLL:
-
No
-
Differential - Input:Output:
-
No/No
-
Divider/Multiplier:
-
Yes/No
-
Lifecycle Status:
-
-
ACTIVE (Last Updated: 1 day ago)
JESD-609 Code:
-
-
e4
Terminal Finish:
-
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
-
-
2.13W
Peak Reflow Temperature (Cel):
-
-
260
Number of Functions:
-
-
1
Pin Count:
-
-
8
Output Type:
-
-
1-Channel (Mono)
Number of Channels:
-
-
1
Power Dissipation:
-
-
2.13W
Quiescent Current:
-
-
4mA
Output Power:
-
-
3.1W
Common Mode Rejection Ratio:
-
-
63 dB
Bandwidth:
-
-
20 kHz
Power Supply Rejection Ratio (PSRR):
-
-
85dB
Max Output Power:
-
-
3.1W
Max Output Power x Channels @ Load:
-
-
3.1W x 1 @ 3 Ω
Harmonic Distortion:
-
-
10%
Features:
-
-
Depop, Differential Inputs, Shutdown, Thermal Protection
Thickness:
-
-
1.02mm
BD6210F-E2

BD6210F-E2

(In Stock: 30000)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.403343

    $0.40

  • 10

    $0.380512

    $3.81

  • 100

    $0.358974

    $35.90

  • 500

    $0.338655

    $169.33

  • 1000

    $0.319485

    $319.48

Minimum: 1 Multiples: 1

Unit Price: $0.403343

Ext Price: $0.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity