BD6210F-E2 alternative parts: TPA6211A1TDGNRQ1, TPS79433DGNT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MOTOR DRIVER 3V-5.5V 8SOP
IC AMP AUDIO PWR 3.1W MONO 8MSOP
Ultralow-Noise, High-PSRR, Fast, 250-mA Low-Dropout Linear Regulators 8-MSOP-PowerPAD -40 to 85
Factory Lead Time:
9 Weeks
35 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.173, 4.40mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Number of Pins:
8
8
8
Usage Level:
Industrial grade
-
-
Operating Temperature:
-40°C~150°C TJ
-40°C~105°C TA
-40°C~125°C
Packaging:
Digi-Reel®
Cut Tape (CT)
Cut Tape (CT)
Published:
2009
-
-
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
8
8
8
Termination:
SMD/SMT
-
SMD/SMT
ECCN Code:
EAR99
EAR99
EAR99
Applications:
Media Player
-
-
Voltage - Supply:
3V~5.5V
2.5V~5.5V
-
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
GULL WING
Supply Voltage:
5V
-
-
Base Part Number:
BD621*
TPA6211
TPS79433
Function:
Driver - Fully Integrated, Control and Power Stage
-
-
Number of Outputs:
1
-
1
Supply Voltage-Max (Vsup):
5.5V
5.5V
-
Power Supplies:
5V
3/5V
-
Supply Voltage-Min (Vsup):
3V
2.5V
-
Interface:
On/Off
-
-
Analog IC - Other Type:
BRUSH DC MOTOR CONTROLLER
-
-
Nominal Supply Current:
700μA
4mA
-
Output Configuration:
Half Bridge (2)
-
Positive
Logic Function:
AND
-
-
Output Current-Max:
0.5A
-
-
Collector Emitter Voltage (VCEO):
7V
-
-
Max Collector Current:
500mA
-
-
Voltage - Load:
3V~5.5V
-
-
Motor Type:
Brushed
-
-
Motor Type - AC, DC:
Brushed DC
-
-
Height:
1.5mm
1.1mm
1.1mm
Length:
5mm
3mm
3mm
Width:
4.4mm
3mm
3mm
REACH SVHC:
No SVHC
-
No SVHC
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 3 days ago)
Series:
-
Automotive, AEC-Q100
-
JESD-609 Code:
-
e4
e4
Type:
-
Class AB
-
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
-
2.13W
2.6W
Peak Reflow Temperature (Cel):
-
260
260
Number of Functions:
-
1
1
Terminal Pitch:
-
0.65mm
0.65mm
Pin Count:
-
8
8
Output Type:
-
1-Channel (Mono)
Fixed
Number of Channels:
-
1
-
Power Dissipation:
-
2.13W
2.6W
Quiescent Current:
-
4mA
260μA
Output Power:
-
3.1W
-
Common Mode Rejection Ratio:
-
63 dB
-
Bandwidth:
-
20 kHz
-
Power Supply Rejection Ratio (PSRR):
-
85dB
-
Max Output Power:
-
3.1W
-
Max Output Power x Channels @ Load:
-
3.1W x 1 @ 3 Ω
-
Harmonic Distortion:
-
10%
-
Features:
-
Depop, Differential Inputs, Shutdown, Thermal Protection
-
Thickness:
-
1.02mm
1.02mm
Surface Mount:
-
-
YES
Power Rating:
-
-
2.6W
Packing Method:
-
-
TR
Output Voltage:
-
-
3.3V
Max Output Current:
-
-
250mA
Max Supply Voltage:
-
-
5.5V
Min Supply Voltage:
-
-
2.7V
Control Features:
-
-
Enable
Accuracy:
-
-
3 %
Max Output Voltage:
-
-
3.3V
Output Voltage 1:
-
-
3.3V
Number of Regulators:
-
-
1
Min Input Voltage:
-
-
2.7V
Protection Features:
-
-
Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Current - Quiescent (Iq):
-
-
220μA
Voltage Dropout (Max):
-
-
0.2V @ 250mA
PSRR:
-
-
65dB ~ 40dB (100Hz ~ 100kHz)
Dropout Voltage:
-
-
155mV
Dropout Voltage1-Nom:
-
-
0.155V
Min Output Voltage:
-
-
3.3V
Voltage Tolerance-Max:
-
-
3%
Nominal Output Voltage:
-
-
3.3V
Input Bias Current:
-
-
170μA
Output Voltage Accuracy:
-
-
3 %
BD6210F-E2

BD6210F-E2

(In Stock: 30000)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.403343

    $0.40

  • 10

    $0.380512

    $3.81

  • 100

    $0.358974

    $35.90

  • 500

    $0.338655

    $169.33

  • 1000

    $0.319485

    $319.48

Minimum: 1 Multiples: 1

Unit Price: $0.403343

Ext Price: $0.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity