BK/MDA-8-R alternative parts: BK/MDL-V1-6/10R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | FUSE CERAMIC 8A 250VAC 3AB 3AG | |
Factory Lead Time: | 13 Weeks | - |
Contact Plating: | Nickel | - |
Mount: | Holder, Surface Mount | - |
Mounting Type: | Holder | - |
Package / Case: | 3AB, 3AG, 1/4 x 1-1/4 | - |
Number of Pins: | 2 | - |
Housing Material: | Ceramic | - |
Weight: | 2.799997g | - |
Voltage Rated: | 250V | - |
Packaging: | Bulk | Bulk |
Series: | MDA | MDL |
Published: | 2008 | - |
Size / Dimension: | 0.250Diax1.250L 6.35mmx31.75mm | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | Clip | - |
Resistance: | 13.5mOhm | - |
Voltage - Rated DC: | 250V | - |
Current Rating (Amps): | 8A | - |
Current Rating: | 8A | 1.6 A |
Voltage - Rated AC: | 250V | - |
Approval Agency: | CE, CSA, UL | - |
Working Voltage: | 250V | - |
Max Voltage Rating (AC): | 250V | - |
Response Time: | Slow Blow | - |
Fuse Type: | Cartridge, Ceramic | Time Delay / Slow Blow |
Breaking Capacity @ Rated Voltage: | 200A | - |
Melting I2t: | 1038.4 | - |
DC Cold Resistance: | 0.0135Ohms | - |
Fuse Current: | 8A | - |
Diameter: | 6.35mm | 6.76 mm |
Length: | 31.75mm | 32.82 mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Fuse Size / Group: | - | 3AG (6.3 mm x 32 mm) |
Unit Weight: | - | 0.016000 oz |
Factory Pack QuantityFactory Pack Quantity: | - | 100 |
Mounting Styles: | - | Board Mount |
Part # Aliases: | - | BK-MDL-V1-6-10R |
Manufacturer: | - | Eaton |
Brand: | - | Bussmann / Eaton |
Indicator Style: | - | Without Indicator |
RoHS: | - | Details |
Subcategory: | - | Fuses |
Termination Style: | - | Axial |
Product Type: | - | Electronic Time Delay Ferrule Fuse |
Product: | - | Glass Fuse |
Body Style: | - | Cylindrical Leaded |
Product Category: | - | Cartridge Fuses |

BK/MDA-8-R
(In Stock: 195)
Eaton - Electronics DivisionQty
Unit Price
Ext Price
1
$1.466512
$1.47
10
$1.383502
$13.84
100
$1.305190
$130.52
500
$1.231312
$615.66
1000
$1.161615
$1,161.62
Minimum: 1 Multiples: 1
Unit Price: $1.466512
Ext Price: $1.47
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity