BLM03HD331SN1D alternative parts: BLM02AX100SN1D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | BLM03 Series 0201 330 Ohm 200 mA 1 Ohm DCR Single Chip Ferrite Bead | Ferrite Chip Bead 10Ohm 750mA 2-Pin 01005 Paper T/R |
Lifecycle Status: | IN PRODUCTION (Last Updated: 3 weeks ago) | IN PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 0201 (0603 Metric) | 01005 (0402 Metric) |
Number of Pins: | 2 | 2 |
Material: | Steel | Steel |
Weight: | 170.097139μg | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | EMIFIL®, BLM03 | EMIFIL®, BLM02 |
Size / Dimension: | 0.024Lx0.012W 0.60mmx0.30mm | 0.016Lx0.008W 0.40mmx0.20mm |
Tolerance: | 25% | 25% |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 330Ohm | 10Ohm |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
HTS Code: | 8504.50.80.00 | 8504.50.80.00 |
Packing Method: | TAPE AND REEL | TR, 7 INCH |
Number of Functions: | 1 | 1 |
Construction: | Chip Bead | Chip Bead |
Current Rating: | 200mA | 750mA |
Case Code (Metric): | 0603 | 0402 |
Case Code (Imperial): | 0201 | 1005 |
Test Frequency: | 100MHz | 100MHz |
Impedance: | 330Ohm | 10Ohm |
Max DC Current: | 200mA | 750mA |
Filter Type: | Signal Line | FERRITE CHIP |
Number of Lines: | 1 | 1 |
DC Resistance (DCR) (Max): | 1Ohm | 70mOhm |
Impedance @ Frequency: | 330Ohm @ 100MHz | 10Ohm @ 100MHz |
Height: | 300μm | 200μm |
Length: | 0.6mm | 0.4mm |
Width: | 0.3mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Shielding: | - | Unshielded |

BLM03HD331SN1D
(In Stock: 1324)
Murata ElectronicsQty
Unit Price
Ext Price
1
$0.016726
$0.02
10
$0.015779
$0.16
100
$0.014886
$1.49
500
$0.014043
$7.02
1000
$0.013248
$13.25
Minimum: 1 Multiples: 1
Unit Price: $0.016726
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools