BLM21PG221SN1D alternative parts: BLM21PG220SH1D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FERRITE BEAD 220 OHM 0805 1LN
Ferrite Beads 0805 22ohms Power Supply Tape
Lifecycle Status:
IN PRODUCTION (Last Updated: 1 month ago)
IN PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
7 Weeks
7 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Number of Pins:
2
2
Material:
Ferrite, Steel
-
Core Material:
Ferrite
Ferrite
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
EMIFIL®, BLM21
EMIFIL®, BLM21
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
25%
25%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Resistance:
50mOhm
10mOhm
HTS Code:
8504.50.80.00
8504.50.80.00
Packing Method:
TAPE AND REEL
-
Shielding:
Unshielded
Unshielded
Number of Functions:
1
1
Depth:
1.25mm
1.25mm
Construction:
Chip Bead
Chip Bead
Current Rating:
2A
6A
Frequency:
100MHz
-
Military Standard:
Not
-
Case Code (Metric):
2012
2012
Case Code (Imperial):
0805
0805
Test Frequency:
100MHz
100MHz
Impedance:
220Ohm
22Ohm
Current:
2A
-
Max DC Current:
2A
6A
Filter Type:
Power Line
Power Line
DC Current:
2A
-
Number of Lines:
1
1
DC Resistance (DCR) (Max):
45mOhm
9mOhm
Impedance @ Frequency:
220Ohm @ 100MHz
22Ohm @ 100MHz
Height:
850μm
850μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Ratings:
-
AEC-Q200
BLM21PG221SN1D

BLM21PG221SN1D

(In Stock: 151463)

Murata Electronics