BPA10RB alternative parts: SDA10H1BD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switch DIP ON OFF SPST 10 Piano 0.1A 24VDC PC Pins 1000Cycles 2.54mm Thru-Hole Tube
SWITCH SLIDE DIP SPST 25MA 24V
Factory Lead Time:
14 Weeks
15 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole, Right Angle
Through Hole
Body Material:
Polyphenylene Sulfide (PPS)
Polyphenylene Sulfide (PPS)
Contact Materials:
Beryllium Copper
Beryllium Copper
ElectricalLife:
1,000 Cycles
1,000 Cycles
Voltage Rated:
5VDC
24VDC
Operating Temperature:
-20°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
BPA
SDA
Published:
2010
2008
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pins
PC Pins
Number of Positions:
10
10
Voltage - Rated DC:
24V
24V
Pitch:
0.100 2.54mm Full
0.100 2.54mm Full
Orientation:
Straight
Straight
Terminal Pitch:
2.54mm
2.54mm
Current Rating:
100mA
25mA
Contact Finish:
Gold
Gold
Termination Style:
PC Pin
PC Pin
Actuator Type:
Piano
Slide (Standard)
Circuit:
SPST
SPST
Max Current Rating:
100mA
100mA
Max Voltage Rating (DC):
24V
24V
Mechanical Life:
1,000 Cycles
1,000 Cycles
Washable:
Yes
No
Actuator Level:
Raised
Raised
Length:
1.075 27.31mm
1.076 27.34mm
Height Above Board:
0.287 7.30mm
0.228 5.80mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Package / Case:
-
DIP
Actuator Material:
-
Polyamide
Depth:
-
8.38mm
Contact Resistance:
-
50mOhm
Life (Cycles):
-
10000 cycles
Actuator Length:
-
1mm
Lead Free:
-
Lead Free
BPA10RB

BPA10RB

(In Stock: 27)

C&K

Qty

Unit Price

Ext Price

  • 1

    $3.089561

    $3.09

  • 10

    $2.914680

    $29.15

  • 100

    $2.749698

    $274.97

  • 500

    $2.594055

    $1,297.03

  • 1000

    $2.447222

    $2,447.22

Minimum: 1 Multiples: 1

Unit Price: $3.089561

Ext Price: $3.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity