BQ27505YZGT-J5 alternative parts: BQ2028YZGR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BATT FUEL GAUGE LIION 12DSBGA
IC EEPROM 4KBIT 12DSBGA
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Copper, Silver, Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
12-UFBGA, DSBGA
12-UFBGA, DSBGA
Surface Mount:
YES
-
Number of Pins:
12
12
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Impedance Track™
-
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
12
12
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Silver/Copper (Sn/Ag/Cu)
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
2.5V
3.6V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
BQ27505
BQ2028
Function:
Battery Monitor
Multi-Function Controller
Operating Supply Voltage:
2.5V
4.5V
Number of Channels:
1
1
Interface:
I2C
HDQ
Max Supply Voltage:
2.6V
-
Min Supply Voltage:
2.4V
-
Analog IC - Other Type:
POWER SUPPLY MANAGEMENT CIRCUIT
ANALOG CIRCUIT
Operating Supply Current:
114μA
20μA
Adjustable Threshold:
NO
-
Battery Chemistry:
Lithium-Ion
-
Number of Cells:
1
1
Height:
625μm
625μm
Length:
0m
0m
Width:
0m
0m
Thickness:
375μm
375μm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Memory Types:
-
EEPROM
Supply Voltage-Min (Vsup):
-
2.45V
Logic Function:
-
OR
BQ27505YZGT-J5

BQ27505YZGT-J5

(In Stock: 12600)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $15.437785

    $15.44

  • 10

    $14.563948

    $145.64

  • 100

    $13.739574

    $1,373.96

  • 500

    $12.961862

    $6,480.93

  • 1000

    $12.228172

    $12,228.17

Minimum: 1 Multiples: 1

Unit Price: $15.437785

Ext Price: $15.44

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity