BR24T16FV-WE2 alternative parts: BR24T02FV-WE2, BR24T01FV-WE2
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | IC EEPROM 16K I2C 400KHZ 8SSOPB | IC EEPROM 2K I2C 400KHZ 8SSOPB | IC EEPROM 1K I2C 400KHZ 8SSOPB |
Factory Lead Time: | 6 Weeks | 11 Weeks | 6 Weeks |
Contact Plating: | Copper, Tin | Copper, Tin | Copper, Tin |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 8-LSSOP (0.173, 4.40mm Width) | 8-LSSOP (0.173, 4.40mm Width) | 8-LSSOP (0.173, 4.40mm Width) |
Number of Pins: | 8 | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2013 | 2011 | 2013 |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 | 8 |
Terminal Finish: | MATTE TIN | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Supply: | 1.6V~5.5V | 1.6V~5.5V | 1.6V~5.5V |
Terminal Position: | DUAL | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 225 | 225 | 225 |
Number of Functions: | 1 | 1 | 1 |
Supply Voltage: | 2.5V | 2.5V | 2.5V |
Terminal Pitch: | 0.65mm | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED | NOT SPECIFIED |
Qualification Status: | Not Qualified | Not Qualified | Not Qualified |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 1.6V | 1.6V | 1.6V |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 16Kb 2K x 8 | 2Kb 256 x 8 | 1Kb 128 x 8 |
Operating Mode: | SYNCHRONOUS | SYNCHRONOUS | SYNCHRONOUS |
Clock Frequency: | 400kHz | 400kHz | 400kHz |
Access Time: | 900 ns | 900 ns | 900 ns |
Memory Format: | EEPROM | EEPROM | EEPROM |
Memory Interface: | I2C | I2C | I2C |
Memory Width: | 8 | 8 | 8 |
Write Cycle Time - Word, Page: | 5ms | 5ms | 5ms |
Density: | 16 kb | 2 kb | 1 kb |
Standby Current-Max: | 0.000002A | 0.000002A | 0.000002A |
Serial Bus Type: | I2C | I2C | I2C |
Endurance: | 1000000 Write/Erase Cycles | 1000000 Write/Erase Cycles | 1000000 Write/Erase Cycles |
Write Cycle Time-Max (tWC): | 5ms | 5ms | 5ms |
Data Retention Time-Min: | 40 | 40 | 40 |
Write Protection: | HARDWARE | HARDWARE | HARDWARE |
I2C Control Byte: | 1010MMMR | 1010DDDR | 1010DDDR |
Length: | 4.4mm | 4.4mm | 4.4mm |
Height Seated (Max): | 1.35mm | 1.35mm | 1.35mm |
Width: | 3mm | 3mm | 3mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Base Part Number: | - | BR24T02 | - |

BR24T16FV-WE2
(In Stock: 2462)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.381659
$0.38
10
$0.360056
$3.60
100
$0.339676
$33.97
500
$0.320449
$160.22
1000
$0.302310
$302.31
Minimum: 1 Multiples: 1
Unit Price: $0.381659
Ext Price: $0.38
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity