BU7486F-E2 alternative parts: NE5532AD8R2G, MCP6292T-E/SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CMOS 2 CIRCUIT 8SOP
IC OPAMP GP 10MHZ 8SOIC
IC OPAMP GP 10MHZ RRO 8SOIC
Factory Lead Time:
10 Weeks
20 Weeks
10 Weeks
Mount:
Surface Mount
-
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.173, 4.40mm Width)
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
8
Operating Temperature:
-40°C~105°C
0°C~70°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2013
2006
2007
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
8
ECCN Code:
EAR99
EAR99
EAR99
Max Power Dissipation:
550mW
-
-
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
260
Number of Functions:
2
2
2
Supply Voltage:
3V
15V
5V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
40
Number of Circuits:
2
-
-
Operating Supply Current:
3mA
8mA
-
Slew Rate:
10V/μs
9V/μs
7V/μs
Amplifier Type:
CMOS
General Purpose
General Purpose
Common Mode Rejection Ratio:
60 dB
70 dB
70 dB
Current - Input Bias:
1pA
200nA
1pA
Voltage - Supply, Single/Dual (±):
3V~5.5V
±3V~20V
2.4V~6V
Output Current per Channel:
12mA
38mA
-
Input Offset Voltage (Vos):
1mV
4mV
3mV
Supply Voltage Limit-Max:
7V
-
7V
Voltage - Input Offset:
1mV
500μV
-
Length:
5mm
5mm
4.9mm
Height Seated (Max):
1.71mm
-
1.75mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
-
Surface Mount:
-
YES
-
Number of Elements:
-
2
2
JESD-609 Code:
-
e3
e3
Pbfree Code:
-
yes
yes
Terminal Finish:
-
Tin (Sn)
-
Packing Method:
-
TAPE AND REEL
TAPE AND REEL
Base Part Number:
-
NE5532
MCP6292
Pin Count:
-
8
8
Operating Supply Voltage:
-
20V
-
Power Supplies:
-
+-15V
-
Nominal Supply Current:
-
8mA
1mA
Power Dissipation:
-
780mW
-
Output Current:
-
38mA
25mA
Architecture:
-
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Halogen Free:
-
Halogen Free
-
Neg Supply Voltage-Nom (Vsup):
-
-15V
-
Unity Gain BW-Nom:
-
10000 kHz
10000 kHz
Voltage Gain:
-
100dB
110dB
Average Bias Current-Max (IIB):
-
1μA
0.005μA
Power Supply Rejection Ratio (PSRR):
-
100dB
70dB
Low-Offset:
-
NO
NO
Frequency Compensation:
-
YES
YES
Nominal Gain Bandwidth Product:
-
10MHz
-
Height:
-
1.5mm
-
Width:
-
4mm
-
Radiation Hardening:
-
No
No
Contact Plating:
-
-
Tin
Output Type:
-
-
Rail-to-Rail
Current - Supply:
-
-
1mA
Low-Bias:
-
-
YES
Micropower:
-
-
NO
Programmable Power:
-
-
NO
BU7486F-E2

BU7486F-E2

(In Stock: 2207)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.423998

    $0.42

  • 10

    $0.399998

    $4.00

  • 100

    $0.377357

    $37.74

  • 500

    $0.355997

    $178.00

  • 1000

    $0.335846

    $335.85

Minimum: 1 Multiples: 1

Unit Price: $0.423998

Ext Price: $0.42

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity