BZV85-C10,133 alternative parts: 1N4740ATR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE ZENER 10V 1.3W DO41
DIODE ZENER 10V 1W DO41
Factory Lead Time:
6 Weeks
18 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Surface Mount:
NO
-
Diode Element Material:
SILICON
-
Number of Elements:
1
1
Power Dissipation (Max):
1W
-
Operating Temperature:
-65°C~200°C
-65°C~200°C
Packaging:
Tape & Box (TB)
Tape & Reel (TR)
Published:
2009
2009
Tolerance:
±5%
±5%
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
HTS Code:
8541.10.00.50
8541.10.00.50
Terminal Form:
WIRE
WIRE
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
BZV85C10
1N4740
Pin Count:
2
-
Reference Standard:
IEC-60134
-
JESD-30 Code:
O-LALF-W2
-
Polarity:
UNIDIRECTIONAL
UNIDIRECTIONAL
Configuration:
SINGLE
-
Diode Type:
ZENER DIODE
ZENER DIODE
Current - Reverse Leakage @ Vr:
200nA @ 7V
10μA @ 7.6V
Voltage - Forward (Vf) (Max) @ If:
1V @ 50mA
-
Case Connection:
ISOLATED
ISOLATED
Power - Max:
1.3W
-
Impedance-Max:
8Ohm
7Ohm
Reference Voltage:
10V
10V
Voltage - Zener (Nom) (Vz):
10V
-
Voltage Tol-Max:
5%
5%
Working Test Current:
25mA
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Contact Plating:
-
Tin
Mount:
-
Through Hole
Number of Pins:
-
2
Material:
-
Glass
Weight:
-
245mg
Pbfree Code:
-
yes
Power Rating:
-
1W
Voltage - Rated DC:
-
10V
Max Power Dissipation:
-
1W
Working Voltage:
-
10V
Impedance:
-
7Ohm
Element Configuration:
-
Single
Power Dissipation:
-
1W
Output Current:
-
1A
Max Reverse Leakage Current:
-
10μA
Test Current:
-
25mA
Zener Voltage:
-
10V
Peak Reverse Current:
-
10μA
Voltage Tolerance:
-
5%
ESD Protection:
-
No
Zener Current:
-
25mA
Diameter:
-
2.72mm
Height:
-
6.35mm
Length:
-
5.2mm
Width:
-
6.35mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
BZV85-C10,133

BZV85-C10,133

(In Stock: 1000)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.056593

    $0.06

  • 10

    $0.053390

    $0.53

  • 100

    $0.050368

    $5.04

  • 500

    $0.047517

    $23.76

  • 1000

    $0.044827

    $44.83

Minimum: 1 Multiples: 1

Unit Price: $0.056593

Ext Price: $0.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity