C2220C224MBR1C7186 alternative parts: C2220C106K5RACTU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP CER 0.22UF 630V X7R 2220 | KEMET C2220C106K5RACTU SMD Multilayer Ceramic Capacitor, 2220 [5650 Metric], 10 F, 50 V,10%, X7R, C Series |
Factory Lead Time: | 33 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | SMD, J-Lead | 2220 (5750 Metric) |
Terminal Shape: | J BEND | WRAPAROUND |
Dielectric Material: | Ceramic | Ceramic |
Weight: | 480.014126mg | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Digi-Reel® | Tape & Reel (TR) |
Series: | KPS SMD Comm X7R HV | SMD Comm X7R |
Published: | 2013 | 2001 |
Size / Dimension: | 0.224Lx0.197W 5.70mmx5.00mm | 0.224Lx0.197W 5.70mmx5.00mm |
Tolerance: | ±20% | ±10% |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | X7R | X7R |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | Boardflex Sensitive | Bypass, Decoupling |
HTS Code: | 8532.24.00.20 | - |
Capacitance: | 0.22μF | 10μF |
Voltage - Rated DC: | 630V | 50V |
Packing Method: | TR, Embossed Plastic, 7 Inch | TR, Embossed Plastic, 7 Inch |
Depth: | 5mm | 5mm |
Case Code (Metric): | 5750 | 5650 |
Case Code (Imperial): | 2220 | 2220 |
Temperature Characteristics Code: | X7R | X7R |
Multilayer: | Yes | Yes |
Lead Style: | J-Lead | - |
Features: | Low ESL, High Voltage | - |
Length: | 6mm | 5.7mm |
Thickness (Max): | 0.150 3.80mm | 0.100 2.55mm |
Thickness: | 3.81mm | 2.54mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 2 |
Pbfree Code: | - | yes |
Height: | - | 2.4mm |
REACH SVHC: | - | No SVHC |

C2220C224MBR1C7186
(In Stock: 20)
KEMETQty
Unit Price
Ext Price
1
$3.124693
$3.12
10
$2.947824
$29.48
100
$2.780966
$278.10
500
$2.623552
$1,311.78
1000
$2.475050
$2,475.05
Minimum: 1 Multiples: 1
Unit Price: $3.124693
Ext Price: $3.12
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools