C247-050-2AE alternative parts: 529702B02500G, C247-025-1VE
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | HEATSINK FOR TO-247 WITH 2 CLIPS | BOARD LEVEL HEATSINK 1" TO-220 | OHMITE C247-025-1VE Heat Sink, Square, PCB, 1 Clip, T0-220 & T0-264, TO-247, 38 mm, 20.47 mm, 25 mm |
Factory Lead Time: | 20 Weeks | 7 Weeks | 20 Weeks |
Mount: | Clip, PC Pin | Bolt, PC Pin, Solder | Clip, PC Pin |
Material: | Aluminum | Aluminum | Aluminum |
Weight: | 31.184475g | - | 14.174762g |
Shape: | Rectangular, Fins | Rectangular, Fins | Rectangular, Fins |
Package Cooled: | TO-247 | TO-220 | TO-247 |
Material Finish: | Black Anodized | Black Anodized | Degreased |
Series: | C | - | C |
Published: | 2010 | 2007 | 2010 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable | 1 (Unlimited) |
Termination: | Radial | - | Radial |
Type: | Board Level, Vertical | Board Level, Vertical | Board Level, Vertical |
Color: | Black | Black | - |
Attachment Method: | 2 Clips and PC Pin | Bolt On and PC Pin | Clip and PC Pin |
Height Off Base (Height of Fin): | 0.710 18.03mm | 1.000 25.40mm | 0.710 18.03mm |
Thermal Resistance @ Forced Air Flow: | 5.00°C/W @ 200 LFM | 4.00°C/W @ 200 LFM | 6.00°C/W @ 350 LFM |
Natural Thermal Resistance: | 5 °C/W | - | 6 °C/W |
Power Dissipation @ Temperature Rise: | 2.5W @ 30°C | 4.0W @ 30°C | 5.0W @ 60°C |
Height: | 38mm | 25mm | 38mm |
Length: | 1.969 50.00mm | 1.000 25.40mm | 0.984 25.00mm |
Width: | 1.500 38.10mm | 1.650 41.91mm | 1.500 38.10mm |
REACH SVHC: | Unknown | No SVHC | Unknown |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | ROHS3 Compliant |
Package / Case: | - | Radial | - |
Depth: | - | 25.4mm | - |
Thermal Resistance @ Natural: | - | 5.50°C/W | - |
Radiation Hardening: | - | No | - |
Lead Free: | - | Lead Free | - |

C247-050-2AE
(In Stock: 729)
OhmiteQty
Unit Price
Ext Price
1
$6.739763
$6.74
10
$6.358267
$63.58
100
$5.998365
$599.84
500
$5.658835
$2,829.42
1000
$5.338524
$5,338.52
Minimum: 1 Multiples: 1
Unit Price: $6.739763
Ext Price: $6.74
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity