C317C431J5G5TA alternative parts: C315C471J2G5TA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Multilayer Ceramic Capacitors MLCC - Leaded 50volts 430pF 5% C0G | CAP CER 470PF 200V NP0 RADIAL |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Through Hole | PCB, Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Radial | Radial |
Terminal Shape: | WIRE | WIRE |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | GoldMax 300 Comm C0G | GoldMax 300 Comm C0G |
Published: | 2008 | 2008 |
Size / Dimension: | 0.150Lx0.100W 3.81mmx2.54mm | 0.150Lx0.100W 3.81mmx2.54mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | C0G NP0 | C0G NP0 |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | General Purpose | General Purpose |
HTS Code: | 8532.24.00.60 | - |
Capacitance: | 430pF | 470pF |
Voltage - Rated DC: | 50V | 200V |
Lead Pitch: | 5.08mm | 2.54mm |
Capacitor Type: | CERAMIC CAPACITOR | - |
Dielectric: | C0G | C0G |
Lead Spacing: | 0.200 5.08mm | 0.100 2.54mm |
Temperature Characteristics Code: | C0G | C0G |
Multilayer: | Yes | Yes |
Size Code: | 1510 | 1510 |
Lead Style: | Formed Leads | Straight |
Dissipation Factor: | 0.1 % | 0.1 % |
Features: | Low ESL | Low ESL |
Height: | 2.54mm | 2.54mm |
Height Seated (Max): | 0.200 5.08mm | 0.183 4.66mm |
Length: | 3.81mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 2 |
Dielectric Material: | - | Ceramic |
Depth: | - | 2.54mm |
Lead Length: | - | 7mm |
Lead Diameter: | - | 510 μm |
Voltage: | - | 200V |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

C317C431J5G5TA
(In Stock: 35655)
KEMETQty
Unit Price
Ext Price
1
$0.562575
$0.56
10
$0.530731
$5.31
100
$0.500690
$50.07
500
$0.472349
$236.17
1000
$0.445612
$445.61
Minimum: 1 Multiples: 1
Unit Price: $0.562575
Ext Price: $0.56
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity