CB5JB2R40 alternative parts: CB5JB20R0, CB5JB11R0
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 2.4 OHM 5W 5% CERAMIC WW | RES 20 OHM 5W 5% CERAMIC WW | RES 11 OHM 5W 5% CERAMIC WW |
Factory Lead Time: | 20 Weeks | 20 Weeks | 20 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Axial, Through Hole | Axial, Through Hole | Axial, Through Hole |
Package / Case: | Axial | Axial | Axial |
Operating Temperature: | -55°C~275°C | -55°C~275°C | -55°C~275°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | CB | CB | CB |
Size / Dimension: | 0.374 Squarex0.866L 9.50mmx22.00mm | 0.374 Squarex0.866L 9.50mmx22.00mm | 0.374 Squarex0.866L 9.50mmx22.00mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±200ppm/°C |
Resistance: | 2.4Ohm | 20Ohm | 11Ohm |
Composition: | Wirewound | Wirewound | Wirewound |
Power Rating: | 5W | 5W | 5W |
Max Power Dissipation: | 5W | 5W | 5W |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 5W | 5W | 5W |
Working Voltage: | 350V | 350V | 350V |
Lead Diameter: | 0.8 mm | 0.8 mm | 0.8 mm |
Features: | Flame Proof, Moisture Resistant, Safety | Flame Proof, Moisture Resistant, Safety | Flame Proof, Moisture Resistant, Safety |
Height: | 9.5mm | 9.5mm | 9.5mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Published: | - | 2010 | - |

CB5JB2R40
(In Stock: 14)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.094309
$0.09
500
$0.069345
$34.67
1000
$0.057787
$57.79
2000
$0.053016
$106.03
5000
$0.049548
$247.74
10000
$0.046091
$460.91
15000
$0.044575
$668.62
50000
$0.043830
$2,191.50
Minimum: 1 Multiples: 1
Unit Price: $0.094309
Ext Price: $0.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity