CCR05CG470FMV alternative parts: CCR05CG430FS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER RADIAL
CAP CER RADIAL
Factory Lead Time:
22 Weeks
22 Weeks
Mount:
Through Hole
Through Hole
Package / Case:
Radial
Radial
Terminal Shape:
WIRE
WIRE
Packaging:
Bulk
Bulk
Published:
2008
2008
Tolerance:
1%
1%
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
30ppm/Cel ppm/°C
30ppm/Cel ppm/°C
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-55°C
-55°C
HTS Code:
8532.24.00.60
8532.24.00.60
Capacitance:
47pF
43pF
Depth:
2.29mm
2.29mm
Reference Standard:
MIL-PRF-20
MIL-PRF-20
Lead Pitch:
5.08mm
5.08mm
Capacitor Type:
CERAMIC CAPACITOR
CERAMIC CAPACITOR
Dielectric:
C0G
C0G
Temperature Characteristics Code:
C0G
CG
Multilayer:
Yes
Yes
Rated (DC) Voltage (URdc):
200V
200V
Size Code:
1909
-
Length:
4.826mm
4.83mm
Width:
4.83mm
4.83mm
Thickness:
2.29mm
2.29mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Height:
-
4.83mm
Radiation Hardening:
-
No
CCR05CG470FMV

CCR05CG470FMV

(In Stock: 21)

NA

Qty

Unit Price

Ext Price

  • 1

    $6.855865

    $6.86

  • 10

    $6.467797

    $64.68

  • 100

    $6.101695

    $610.17

  • 500

    $5.756316

    $2,878.16

  • 1000

    $5.430487

    $5,430.49

Minimum: 1 Multiples: 1

Unit Price: $6.855865

Ext Price: $6.86

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity