CD4001BE alternative parts: CD40106BPWR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS CD4001BE NOR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, DIP-14 | TEXAS INSTRUMENTS - CD40106BPWR - Inverter, Schmitt Trigger, CD40106, 6 Input, 6.8 mA, 3 V to 18 V, TSSOP-14 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 14 | 14 |
Weight: | 927.99329mg | 57.209338mg |
Logic Level-High: | 3.5V ~ 11V | 3.6V ~ 10.8V |
Logic Level-Low: | 1.5V ~ 4V | 0.9V ~ 4V |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Cut Tape (CT) |
Series: | 4000B | 4000B |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 6 |
Supply Voltage: | 5V | 5V |
Base Part Number: | CD4001 | 40106 |
Pin Count: | 14 | 14 |
Number of Outputs: | 1 | - |
Supply Voltage-Min (Vsup): | 3V | 3V |
Number of Channels: | 4 | 6 |
Load Capacitance: | 50pF | 50pF |
Power Dissipation: | 500mW | - |
Output Current: | 6.8mA | 6.8mA |
Propagation Delay: | 45 ns | 60 ns |
Quiescent Current: | 5μA | 20μA |
Turn On Delay Time: | 120 ns | 280 ns |
Logic Function: | NOR | Buffer, Inverter, Schmitt Trigger |
Number of Inputs: | 2 | - |
Logic Type: | NOR Gate | Inverter |
Max I(ol): | 0.0068 A | 0.0024 A |
Max Propagation Delay @ V, Max CL: | 90ns @ 15V, 50pF | 120ns @ 15V, 50pF |
Input Capacitance: | 5pF | - |
Schmitt Trigger: | NO | YES |
Power Supply Current-Max (ICC): | 0.03mA | 0.12mA |
Current - Quiescent (Max): | 1μA | 4μA |
Ambient Temperature Range High: | 125°C | 125°C |
Height: | 5.08mm | 1.2mm |
Length: | 19.3mm | 5mm |
Width: | 6.35mm | 4.4mm |
Thickness: | 3.9mm | 1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |
HTS Code: | - | 8542.39.00.01 |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage-Max (Vsup): | - | 18V |
Power Supplies: | - | 5/15V |
Max Junction Temperature (Tj): | - | 150°C |
Features: | - | Schmitt Trigger |

CD4001BE
(In Stock: 41)
Texas InstrumentsUnited States