CD4046BE alternative parts: CD4046BEE4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS CD4046BE MICROPOWER PLL, 2.4MHZ, 16-DIP
IC PHASE-LOCK LOOP MCPWR 16-DIP
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
16-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Number of Pins:
16
16
Weight:
951.693491mg
951.693491mg
Number of Elements:
1
1
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
-
Type:
Phase Lock Loop (PLL)
Phase Lock Loop (PLL)
Voltage - Supply:
3V~18V
3V~18V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
10V
10V
Terminal Pitch:
2.54mm
2.54mm
Frequency:
2.4MHz
2.4MHz
Base Part Number:
CD4046
CD4046
Pin Count:
16
16
Voltage:
20V
-
Nominal Supply Current:
10mA
10mA
Input:
CMOS
CMOS
Ratio - Input:Output:
1:1
1:1
PLL:
Yes
Yes
Differential - Input:Output:
No/No
No/No
Divider/Multiplier:
Yes/No
Yes/No
Height:
5.08mm
5.08mm
Length:
19.3mm
19.3mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Voltage-Min (Vsup):
-
5V
CD4046BE

CD4046BE

(In Stock: 1000)

Texas Instruments