CD4051BM alternative parts: CD4051BM96
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS CD4051BMMultiplexer Configuration:8:1 | TEXAS INSTRUMENTS CD4051BM96 ANALOG MUX/DMUX, 8 X 1, SOIC-16 |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Weight: | 141.690917mg | 141.690917mg |
Turn Off Delay Time: | 450 ns | 450 ns |
Operating Temperature: | -55°C~125°C TA | -55°C~125°C TA |
Packaging: | Tube | Cut Tape (CT) |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 240Ohm | 240Ohm |
Max Power Dissipation: | 700mW | - |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Base Part Number: | CD4051 | CD4051 |
Output: | SEPARATE OUTPUT | SEPARATE OUTPUT |
Pin Count: | 16 | 16 |
Operating Supply Voltage: | 18V | 18V |
Number of Channels: | 8 | 8 |
Number of Circuits: | 1 | 1 |
Max Supply Voltage: | 20V | 20V |
Min Supply Voltage: | 3V | 3V |
Operating Supply Current: | 80nA | 80nA |
Propagation Delay: | 60 ns | 60 ns |
Turn On Delay Time: | 720 ns | 720 ns |
Logic Function: | Multiplexer | Multiplexer |
Number of Inputs: | 8 | 8 |
Voltage - Supply, Single/Dual (±): | 3V~20V ±2.5V~9V | 3V~20V ±2.5V~9V |
Supply Type: | Dual, Single | Dual, Single |
Supply Current-Max (Isup): | 3mA | 3mA |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Max Dual Supply Voltage: | 9V | 9V |
On-State Resistance (Max): | 240Ohm | 240Ohm |
Min Dual Supply Voltage: | 2.5V | 2.5V |
Dual Supply Voltage: | 5V | 5V |
Multiplexer/Demultiplexer Circuit: | 8:1 | 8:1 |
Off-state Isolation-Nom: | 40 dB | 40 dB |
Current - Leakage (IS(off)) (Max): | 100nA | 100nA |
Channel Capacitance (CS(off), CD(off)): | 0.2pF 30pF | 0.2pF 30pF |
On-state Resistance Match-Nom: | 15Ohm | 15Ohm |
Channel-to-Channel Matching (ΔRon): | 5 Ω | 5 Ω |
Switching: | BREAK-BEFORE-MAKE | BREAK-BEFORE-MAKE |
Drain to Source Resistance: | 125Ohm | - |
Normal Position: | NC | NC |
Height: | 1.75mm | 1.75mm |
Length: | 9.9mm | 9.9mm |
Width: | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Manufacturer Package Identifier: | - | D(R-PDSO-G16) |
Terminal Finish: | - | Matte Tin (Sn) |
Polarity: | - | Non-Inverting |
Nominal Supply Current: | - | 100μA |
Quiescent Current: | - | 80nA |

CD4051BM
Texas InstrumentsUnited States