CD4511BE alternative parts: CD4511BPWG4
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS CD4511BE BCD TO 7 SEGMENT LATCH/DECODER, DIP-16 | IC BCD-7SEG DECODER/DRVR 16TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 16 | 16 |
Weight: | 951.693491mg | 61.887009mg |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Base Part Number: | CD4511 | CD4511 |
Pin Count: | 16 | 16 |
Operating Supply Voltage: | 3.3V | - |
Polarity: | Non-Inverting | Non-Inverting |
Supply Voltage-Min (Vsup): | 3V | 3V |
Configuration: | 7 Segment | 7 Segment |
Number of Channels: | 4 | - |
Interface: | BCD | BCD |
Operating Supply Current: | 40nA | 40nA |
Load Capacitance: | 50pF | 50pF |
Power Dissipation: | 500mW | - |
Propagation Delay: | 1.32 μs | 420 ns |
Quiescent Current: | 100μA | 100μA |
Turn On Delay Time: | 1.32 μs | 1.32 μs |
Logic Function: | Decoder, Inverter, Latch | Decoder, Latch |
Number of Inputs: | 4 | 4 |
Logic IC Type: | SEVEN SEGMENT DECODER/DRIVER | SEVEN SEGMENT DECODER/DRIVER |
Number of Gates: | 1 | - |
Display Type: | LED | LED |
Input Capacitance: | 5pF | - |
Low Level Output Current: | 4.2mA | 4.2mA |
Power Supply Current-Max (ICC): | 0.3mA | 0.3mA |
Number of Output Lines: | 7 | - |
Input Conditioning: | LATCHED | LATCHED |
Height: | 5.08mm | 1.2mm |
Length: | 19.3mm | 5mm |
Width: | 6.35mm | 4.4mm |
Thickness: | 3.9mm | 1mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Number of Elements: | - | 1 |
Pbfree Code: | - | yes |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Outputs: | - | 7 |
Min Input Voltage: | - | 3V |
Max Input Voltage: | - | 18V |

CD4511BE
(In Stock: 784)
Texas InstrumentsUnited States