CD4555BM alternative parts: CD4555BM96, MC14555BDG
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | TEXAS INSTRUMENTS CD4555BMLOGIC | IC | ON SEMICONDUCTOR MC14555BDG 4000 CMOS |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks | 51 Weeks |
Contact Plating: | Gold | Gold | - |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 | 16 |
Weight: | 141.690917mg | 141.690917mg | - |
Number of Elements: | 2 | 2 | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tape & Reel (TR) | Tube |
Series: | 4000B | 4000B | 4000B |
JESD-609 Code: | e4 | e4 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 | 16 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Decoder/Demultiplexer | Decoder/Demultiplexer | Decoder/Demultiplexer |
Voltage - Supply: | 3V~18V | 3V~18V | 3V~18V |
Terminal Form: | GULL WING | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 | 260 |
Number of Functions: | 2 | 2 | 2 |
Supply Voltage: | 5V | 5V | 5V |
Base Part Number: | CD4555 | CD4555 | 14555 |
Pin Count: | 16 | 16 | 16 |
Number of Outputs: | 4 | 4 | - |
Circuit: | 1 x 2:4 | 1 x 2:4 | 1 x 2:4 |
Polarity: | Non-Inverting | Non-Inverting | Non-Inverting |
Supply Voltage-Min (Vsup): | 3V | 3V | 3V |
Load Capacitance: | 50pF | 50pF | 50pF |
Number of Bits: | 4 | 4 | - |
Propagation Delay: | 190 ns | 440 ns | 440 ns |
Quiescent Current: | 100μA | 100μA | 20μA |
Turn On Delay Time: | 440 ns | 440 ns | 440 ns |
Logic Function: | Decoder, Demultiplexer | Decoder, Demultiplexer | Decoder, Demultiplexer, Demux |
Supply Type: | Dual | Dual | Dual |
Bandwidth: | 8MHz | 8MHz | - |
Power Supply Current-Max (ICC): | 0.3mA | 0.3mA | - |
Number of Input Lines: | 1 | 1 | 1 |
Voltage Supply Source: | Dual Supply | Dual Supply | Dual Supply |
Input Conditioning: | STANDARD | STANDARD | STANDARD |
Height: | 1.75mm | 1.75mm | 1.5mm |
Length: | 9.9mm | 9.9mm | 10mm |
Width: | 3.91mm | 3.91mm | 4mm |
Thickness: | 1.58mm | 1.58mm | - |
REACH SVHC: | No SVHC | - | No SVHC |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Packing Method: | - | TR | RAIL |
Published: | - | - | 2006 |
Terminal Finish: | - | - | Tin (Sn) |
Time@Peak Reflow Temperature-Max (s): | - | - | 40 |
Throw Configuration: | - | - | 4PST |
Halogen Free: | - | - | Halogen Free |
Number of Gates: | - | - | 2 |
Number of Output Lines: | - | - | 4 |

CD4555BM
(In Stock: 129)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.718000
$0.72
10
$0.677358
$6.77
100
$0.639017
$63.90
500
$0.602847
$301.42
1000
$0.568723
$568.72
Minimum: 1 Multiples: 1
Unit Price: $0.718000
Ext Price: $0.72
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity