CD74ACT157M alternative parts: CD74HC238M96

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS CD74ACT157M IC, LOGIC, QUAD 2-INPUT MUX, 16SOIC
IC 3-8 DECODER/DEMUX HS 16-SOIC
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
16
Weight:
141.690917mg
141.690917mg
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Series:
74ACT
74HC
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Type:
Multiplexer
Decoder/Demultiplexer
Max Power Dissipation:
1.15W
-
Voltage - Supply:
4.5V~5.5V
2V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
1
Supply Voltage:
5V
4.5V
Base Part Number:
74ACT157
74HC238
Pin Count:
16
16
Number of Outputs:
1
8
Operating Supply Voltage:
5V
-
Circuit:
4 x 2:1
1 x 3:8
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
5V
-
Number of Channels:
4
-
Load Capacitance:
50pF
50pF
Number of Bits:
2
8
Throw Configuration:
DPST
-
Propagation Delay:
8.6 ns
13 ns
Family:
ACT
HC/UH
Number of Inputs:
8
6
Supply Type:
Single
Single
Voltage Supply Source:
Single Supply
Single Supply
Independent Circuits:
1
-
Height:
1.75mm
1.75mm
Length:
9.9mm
9.9mm
Width:
3.91mm
3.91mm
Thickness:
1.58mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Packing Method:
-
TR
Supply Voltage-Max (Vsup):
-
6V
Supply Voltage-Min (Vsup):
-
2V
Number of Circuits:
-
1
Quiescent Current:
-
8μA
Turn On Delay Time:
-
265 ns
Logic Function:
-
Decoder, Demultiplexer
Max I(ol):
-
0.0052 A
Number of Input Lines:
-
3
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
125°C
Input Conditioning:
-
STANDARD
CD74ACT157M

CD74ACT157M

(In Stock: 9)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.868359

    $0.87

  • 10

    $0.819207

    $8.19

  • 100

    $0.772836

    $77.28

  • 500

    $0.729091

    $364.55

  • 1000

    $0.687822

    $687.82

Minimum: 1 Multiples: 1

Unit Price: $0.868359

Ext Price: $0.87

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity